EN
  • EN
  • DE

STH240N75F3-2

Part No STH240N75F3-2
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N CH 75V 180A H2PAK-2 / Conduction losses reduced
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 75V
Current - Continuous Drain (Id) at 25°C 180A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3mOhm at 90A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 87nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 6800pF at 25V
Power Dissipation (Maximum) 300W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package H2Pak-2
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Part Number Series STH240
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804222-STH240N75F3-2
Ultra Librarian 3D Model Ultra Librarian STH240N75F3-2 CAD Model

Description

STH240N75F3-2 Power MOSFET by STMicroelectronics

The STH240N75F3-2 is a state-of-the-art Power MOSFET device manufactured by STMicroelectronics, a global semiconductor leader known for its advanced and reliable products. This particular MOSFET is part of the STripFET F3 series, which is renowned for its low on-resistance and high switching performance. The STH240N75F3-2 is designed to meet the efficiency and power density requirements of a wide range of electronic applications, including switch-mode power supplies, motor control, and automotive systems.

Key Features

  • Low On-Resistance: The STH240N75F3-2 boasts an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency. This feature is particularly beneficial for applications where power efficiency is critical.
  • High Current Capability: With a continuous drain current (I<sub>D) rating, this MOSFET can handle high current loads, making it suitable for demanding applications that require robust power handling capabilities.
  • High Switching Performance: The fast switching speed of the STH240N75F3-2 reduces switching losses and allows for high-frequency operation, which is essential for power conversion applications.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each device is subjected to an avalanche test, verifying its ability to withstand high-energy pulses.

Applications

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Motor control systems
  • Power management solutions
  • Automotive applications

Environmental and Quality Certifications

The STH240N75F3-2 is designed with environmental sustainability in mind. It is compliant with various international standards, ensuring that it meets the rigorous requirements for environmental safety and quality. This includes compliance with RoHS (Restriction of Hazardous Substances) and being free from lead, making it an eco-friendly choice for electronic component selection.

With its combination of performance, efficiency, and reliability, the STH240N75F3-2 from STMicroelectronics stands out as an excellent choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7029 $61.1377
30+ $3.8589 $115.7670
47+ $3.7383 $175.7001
64+ $3.6177 $231.5328
83+ $3.4971 $290.2593
111+ $3.1354 $348.0294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess