EN
  • EN
  • DE

STEVAL-MKI108V1

Part No STEVAL-MKI108V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Magnetometer, 3 Axis
Supplied Contents Board(s)
Utilized IC / Part L3G4200D, LSM303DLHC
Other Names 497-11260
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1283699-STEVAL-MKI108V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI108V1 CAD Model

Description

The STEVAL-MKI108V1 from STMicroelectronics is a comprehensive evaluation platform designed for testing and developing projects with ST's state-of-the-art motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This versatile board is an integral part of ST's extensive sensor portfolio and offers a user-friendly way to assess the performance of various sensors in real-world conditions.

Key Features

  • Integrated Sensors: Comes with a range of built-in sensors, including accelerometers, gyroscopes, magnetometers, and environmental sensors for temperature, humidity, and pressure measurement.
  • Plug-and-Play: The board connects via USB and is supported by ST's Unico GUI software, which allows for easy plug-and-play operation and data visualization without the need for additional external components.
  • Flexible Power Supply: Can be powered through the USB connection or with an external power supply, providing flexibility for various testing scenarios.
  • DIL 24-pin Socket: Features a standard DIL 24-pin socket, making it compatible with a wide array of ST sensors in LGA packages for easy swapping and testing of different sensors.
  • Software Support: Compatible with the STEVAL-MKI109V2 motherboard and the ST software development kit, which includes drivers and libraries to streamline development.

Applications

The STEVAL-MKI108V1 is ideal for a broad range of applications that require motion and environmental sensing, such as:

  • Wearable devices
  • Smart home and IoT devices
  • Industrial monitoring and control
  • Navigation and robotics
  • Health and fitness tracking

With its robust design and comprehensive suite of sensors, the STEVAL-MKI108V1 evaluation board is an essential tool for engineers and developers looking to explore the capabilities of STMicroelectronics' sensors and integrate them into their next-generation products.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess