EN
  • EN
  • DE

STEVAL-MKI107V2

Part No STEVAL-MKI107V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 3 Axis
Sensing Range ±250°/sec, ±500°/sec, ±2000°/sec
Interface I2C, SPI
Sensitivity 70m°/s, 17.5m°/s, 8.75m°/s
Voltage - Supply 2.4V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part L3GD20
Other Names 497-12888
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1283629-STEVAL-MKI107V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI107V2 CAD Model

Description

STEVAL-MKI107V2 Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI107V2 is a comprehensive evaluation platform presented by STMicroelectronics, designed to provide an efficient and flexible testing environment for a wide array of MEMS sensors. This platform is particularly tailored for motion and environmental sensors, facilitating the development of applications such as wearable devices, gaming accessories, smart home systems, and industrial monitoring tools.

Key Features

  • Extensive Compatibility: The STEVAL-MKI107V2 supports a multitude of STMicroelectronics' MEMS adapters that are compatible with the standard DIL 24-pin socket, making it a versatile choice for developers looking to test different sensors.
  • Advanced Data Logging: Equipped with a high-performance STM32 microcontroller, the board provides robust data processing capabilities and features an on-board data logging system to capture sensor data efficiently.
  • User-friendly Interface: The evaluation board includes a USB connection for easy interfacing with a PC, allowing users to utilize ST's Unico GUI software for in-depth analysis and real-time data visualization.
  • Embedded Features: The board comes with a range of embedded features such as a digital microphone, pressure sensor, and temperature sensor, enabling comprehensive environmental data collection.
  • Flexible Power Options: It can be powered via USB or an external supply, ensuring adaptability for different testing setups and environments.

Application Potential

The STEVAL-MKI107V2 is not just a tool for sensor evaluation but also a valuable asset in the prototyping phase of product development. Its ability to interface with various MEMS sensors opens up possibilities for innovation in motion detection, environmental sensing, and more. Developers can rapidly test and iterate their sensor-based applications, accelerating the time-to-market for their products.

Conclusion

With its user-friendly design, compatibility with a broad range of sensors, and powerful data processing capabilities, the STEVAL-MKI107V2 from STMicroelectronics stands out as an essential tool for engineers and developers working with MEMS and environmental sensors. Whether for professional R&D or academic projects, this evaluation board is engineered to streamline development workflows and inspire next-generation sensor applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess