Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1088724-PIC18F1330-E/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F1330-E/SS CAD Model

Description

The PIC18F1330-E/SS from Microchip Technology is a high-performance microcontroller (MCU) designed for a wide range of applications, particularly those requiring precise motor control and sensor interfacing. This 8-bit MCU is part of the popular PIC18F family, known for its robust architecture, versatile features, and ease of use.

Key Features:

  • Core: The device features a powerful PIC18 core with an enhanced RISC architecture, offering a maximum speed of 40 MHz. This core is capable of executing a majority of instructions in a single cycle, ensuring efficient operation and high throughput.
  • Memory: Equipped with 4 KB of flash memory and 256 bytes of RAM, the PIC18F1330-E/SS provides ample space for application code and data storage. The flash memory is self-programmable under software control, allowing for convenient in-circuit updates.
  • Digital Communication: This MCU includes a variety of communication peripherals such as USART, SPI, and I2C modules, facilitating easy data exchange with other devices and sensors.
  • PWM Channels: With its 10-bit Pulse Width Modulation (PWM) capability, the microcontroller can control motors, dim LEDs, or manage power supplies with high precision.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 8 channels enables the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • I/O Ports: The PIC18F1330-E/SS provides 15 general-purpose I/O pins, which can be configured as inputs or outputs, allowing for flexible interfacing with external devices.
  • Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The device comes in a 20-lead SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications:

The versatile nature of the PIC18F1330-E/SS makes it an excellent choice for a variety of applications, including but not limited to:

  • Brushless DC motor control
  • Automotive systems
  • Industrial automation
  • Robotics
  • Smart sensors
  • Home appliances

With its combination of performance, memory, and rich peripheral set, the PIC18F1330-E/SS from Microchip Technology is a go-to solution for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2513 $61.2565
10+ $10.0524 $100.5240
16+ $9.7383 $155.8128
22+ $9.4241 $207.3302
28+ $9.1100 $255.0800
37+ $8.1676 $302.2012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,396 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention