Products specifications Report Issue?

Categories Relays
Manufacturer IXYS Integrated Circuits Division
Series LAA, OptoMOS
Packaging Reel package
Circuit DPST (2 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 8 Ohm
Load Current 300mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 100 V
Mounting SMD
Termination Style Gull Wing
Package 8-SMD (0.300", 7.62mm)
Manufacturer Package 8-SMD
Relay Type Relay
Win Source Part Number 778274-LAA108STR
Popularity Medium
Supply and Demand Status Limited
Family Name LAA108
Introduction Date May 28, 2009
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LAA108STR CAD Model

Description

The IXYS Integrated Circuits Division LAA108STR from IXYS Integrated Circuits Division is a 2 Form A DPST Relay that can handle a load current of up to 300mA.

  • Load Current: 300mA
  • Voltage Range: 0 to 100V
  • Series: LAA
  • Package: 8-SMD
  • Termination Style: Gull Wing
  • Output Type: AC and DC
  • On-State Resistance: 8 Ohm
  • Supply and Demand Status: Limited

You May Also Be Interested in

Vishay
RELAY SSR SPST 250V 300MA 6SMD
Lowest to $1.7657
ECAD model for LH1518AAB
Infineon Technologies
Need more? Email Us
ECAD model for LH1524AAC
Vishay
SOP-8 SSR DUAL 1 FORM A
Lowest to $26.5199
ECAD model for LH1532FPTR
Infineon Technologies
Need more? Email Us
ECAD model for LH1521AB
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 3A 0-60V / Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
Lowest to $3.4038
ECAD model for TLP3555A(TP1,F
Omron
SSR RELAY SPST-NO 110MA 0-350V / Solid State SPST-NO (1 Form A) 4-SOP (0.179", 4.55mm)
Lowest to $0.2890
ECAD model for G3VM-351VY(TR05)
Panasonic
SSR RELAY SPST-NO 700MA 0-400V
Lowest to $7.8446
ECAD model for AQZ104
Omron
MOS FET Relays | SSR RELAY SPST-NO 500MA 0-60V
Lowest to $7.3864
ECAD model for G3VM-61D1
IXYS
RELAY OPTO 200MA SPST-NC 6-DIP
Lowest to $7.4068
ECAD model for LCB127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention