Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454492-MX25L128356M2I
Manufacturer Mxic
Ultra Librarian 3D Model Ultra Librarian MX25L128356M2I CAD Model

Description

The MX25L128356M2I by MXIC is a cutting-edge 128Mb NOR Flash memory chip designed for integration into modern electronic devices. This device is part of MXIC's range of high-quality flash memories that offer superior read and write speeds, low power consumption, and high reliability, making it suitable for a wide range of applications, including portable devices, gaming consoles, and automotive electronics. With 128Mb of storage, it allows manufacturers to store larger firmware images and data logs. The MX25L128356M2I stands out for its durability, efficient data management capabilities, and its ability to retain data without power. These features make this NOR Flash an excellent choice for systems requiring frequent updates or demanding high levels of data integrity.

You May Also Be Interested in

Micron Technology Inc.
4Tb NAND Flash
Lowest to $317.4737
ECAD model for MT29F4T08EULGEM4-ITF:G
Mxic
8Mb SPI NOR Flash
Need more? Email Us
ECAD model for MX25V8035FZUI03
Micron Technology Inc.
2Gb Xccela NOR Flash
Need more? Email Us
ECAD model for MT35XU02GCBA1G12-0AUT
Hynix Semiconductor
NAND flash memory chip 128GB 2.7V-3.6V
Need more? Email Us
ECAD model for H9QT1GGBN6X129
Amd
512K EEPROM
Need more? Email Us
ECAD model for AM27C512-120PC
Amd
2Mb Flash
Need more? Email Us
ECAD model for AM29F002BT-90EF
Toshiba Semiconductor and Storage
128GB UFS4.0
Need more? Email Us
ECAD model for THGJFJT0E25BAIP
Amd
2MB Flash
Need more? Email Us
ECAD model for AM28F020-95PI
Micron Technology Inc.
TLC 8Tbit 8 154/195 LFBGA 8 CT
Need more? Email Us
ECAD model for MT29F8T08EULCHD5-T:C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention