Products specifications Report Issue?

Wavelength 850nm
Voltage - Input 2.2V
Current Rating (Amps) 7mA
Power (Watts) 1.4mW
Case / Package Radial, Can, 3 Lead (5.4mm, TO-46)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566900-OPV314Y
Ultra Librarian 3D Model Ultra Librarian OPV314Y CAD Model

You May Also Be Interested in

Rohm Semiconductor
660NM RED SINGLE MODE LASER DIOD / Laser Diode 658nm 7mW 2.7V 45mA Radial, Can - 3 Lead
Lowest to $28.3149
ECAD model for RLD65NZX2-00A
OSRAM Opto Semiconductors Inc.
LASER DIODE 450NM 120MW TO56 / Laser Diode 450nm 120mW 5.2V 145mA TO-56-3 Lens Top Metal Can
Need more? Email Us
ECAD model for PLT5 450B
Panasonic
LASER DIODE 661/783NM 100MW 4SIP / Laser Diode 661nm, 783nm 100mW 2.4V ~ 3V, 2.5V ~ 3V 180mA, 275mA 4-SIP
Need more? Email Us
ECAD model for LNCT28PF01WW
Rohm Semiconductor
780NM INVISIBLE MULTI MODE LASER / Laser Diode 790nm 4.5mW 2.3V 60mA Radial, Can - 3 Lead
Need more? Email Us
ECAD model for RLD78MZA6-00A
OSRAM Opto Semiconductors Inc.
67000 / Laser Diode 905nm 125W 11V 40A TO-56-3 Lens Top Metal Can
Lowest to $38.4136
ECAD model for SPL UL90AT08
Infineon Technologies
LOW POWER 1550 NM FP LASER
Need more? Email Us
ECAD model for STL81005Z
Broadcom Limited
2W PIGTAILED LASER FC CONN / Laser Diode 808nm 2W 1.85V 2.7A Module
Need more? Email Us
ECAD model for AFBR-POL2120
TT Electronics
LASER DIODE 850NM 1.5MW RAD T-1
Need more? Email Us
ECAD model for OPV330
Infineon Technologies
OPTOELECTRONIC DEVICE
Need more? Email Us
ECAD model for SBL82314G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention