EN
  • EN
  • DE

STEVAL-MKI045V1

Part No STEVAL-MKI045V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±30°/sec
Interface Analog
Sensitivity 33.3mV/°/s
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LPY503AL
Other Names -497-10362,497-10362
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283634-STEVAL-MKI045V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI045V1 CAD Model

Description

The STEVAL-MKI045V1 from STMicroelectronics is a state-of-the-art sensor evaluation board designed for testing and measuring the performance of various MEMS (Micro-Electro-Mechanical Systems) devices. This versatile platform is ideal for developers and engineers looking to explore the capabilities of motion MEMS and environmental sensors in their applications.

Key Features:

  • Integrated Sensors: The board includes a range of sensors such as accelerometers, gyroscopes, magnetometers, and environmental sensors for temperature, humidity, and pressure measurement. This integration allows for comprehensive testing of sensor performance in various conditions.
  • Plug-and-Play: Designed for ease of use, the STEVAL-MKI045V1 is a plug-and-play solution that connects to a PC via a USB interface. The board is supported by ST’s Unico GUI software, which facilitates data visualization and analysis without the need for additional programming.
  • Flexible Power Supply: The board can be powered through the USB connection or with an external power supply, offering flexibility for different testing scenarios.
  • DIL24 Adapter: It features a standard DIL24 adapter for easy sensor swapping, enabling users to test various sensors without soldering.
  • Compatibility: The STEVAL-MKI045V1 is compatible with ST’s extensive range of MEMS adapters, which support various sensor types and form factors.

Applications:

The evaluation board is suitable for a wide range of applications, including but not limited to:

  • Wearable devices
  • Smart home automation
  • Industrial monitoring
  • Navigation and positioning systems
  • Health and fitness tracking

With its comprehensive feature set and ease of use, the STEVAL-MKI045V1 is an invaluable tool for professionals and hobbyists alike who are interested in developing applications with advanced sensor technology. STMicroelectronics provides detailed documentation and support to ensure a smooth development experience.

You May Also Be Interested in

Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.9929 $99.9858
3+ $41.0198 $123.0594
5+ $39.7380 $198.6900
7+ $38.4562 $269.1934
8+ $37.1743 $297.3944
11+ $33.3287 $366.6157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess