EN
  • EN
  • DE

DS26900

Part No DS26900
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description JTAG Multiplexer/Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169189-DS26900
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26900 CAD Model

Description

The DS26900 from Maxim Integrated is an advanced Line Interface Unit (LIU) designed to meet the stringent requirements of communication network systems. This high-performance product is engineered to provide interface solutions for E1, T1, J1, and ISDN-PRI lines. It is an ideal choice for applications that demand reliable, long-distance data transmission with high immunity to noise and signal degradation.

The DS26900 ensures exceptional signal integrity through its integrated features. It supports both long-haul and short-haul lines, making it versatile for different network topologies. With its capability to operate over unconditioned cable environments, the DS26900 maintains high performance even under challenging conditions.

Key Features:

  • Integrated jitter attenuator for improved signal quality.
  • Programmable receiver sensitivity for enhanced flexibility.
  • Crystal-less operation for reduced component count and system cost.
  • Robust design compliant with international standards (ITU-T G.703, ANSI T1.403, and other relevant recommendations).
  • Single-rail 3.3V power supply for energy-efficient operation.
  • Power-down and sleep modes for additional power savings.

The DS26900 also comes with diagnostic features that enable easy maintenance and troubleshooting. Its loopback capabilities facilitate network testing without the need for external equipment. This, combined with its built-in test pattern generation and detection, makes the DS26900 a maintenance-friendly choice for network operators.

Maxim Integrated's commitment to quality ensures that the DS26900 is manufactured to the highest standards. Its compact, surface-mount package allows for efficient use of board space, making it suitable for high-density applications. Whether you're deploying new infrastructure or upgrading existing systems, the DS26900 offers a reliable and cost-effective solution for your communication network needs.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess