EN
  • EN
  • DE

STEVAL-MKI004V1

Part No STEVAL-MKI004V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 6g
Interface SPI, USB
Sensitivity 18 ~ 72mg/Digit
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LIS3LV02DQ
Other Names 497-6249
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283670-STEVAL-MKI004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI004V1 CAD Model

Description

STEVAL-MKI004V1 - Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI004V1 is a comprehensive evaluation platform designed by STMicroelectronics, tailored for the testing and performance analysis of various Motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This board is part of the extensive range of ST's evaluation tools, which are created to help designers and engineers streamline the development process for applications requiring motion and environmental sensing capabilities.

At the heart of the STEVAL-MKI004V1 lies a powerful suite of sensors that include accelerometers, gyroscopes, magnetometers, and environmental sensors for measuring parameters such as pressure, humidity, and temperature. These sensors are integrated into the board to facilitate the development of advanced applications like navigation systems, IoT devices, fitness trackers, and smart environmental monitoring systems.

The evaluation board is designed with flexibility in mind, featuring a user-friendly interface that allows for easy connection to ST's software development kits and other development tools. This ensures that users can quickly begin prototyping and testing their sensor-based projects. Additionally, the STEVAL-MKI004V1 supports various communication protocols, including I2C, SPI, and UART, making it highly adaptable to different microcontroller platforms.

The board's layout is meticulously crafted to ensure signal integrity and optimal performance of the onboard sensors. It includes dedicated power supply lines and ground planes to minimize noise and interference, which is crucial for the accurate measurement of environmental and motion parameters.

Developers looking to evaluate and integrate STMicroelectronics' sensors into their projects will find the STEVAL-MKI004V1 an invaluable tool. With its comprehensive sensor array and robust design, this evaluation board is an excellent starting point for creating innovative applications in the fields of consumer electronics, industrial automation, and beyond.

Overall, the STEVAL-MKI004V1 embodies STMicroelectronics' commitment to providing high-quality, user-friendly development tools that accelerate the design process and bring cutting-edge sensor technology to market.

You May Also Be Interested in

Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess