EN
  • EN
  • DE

ST10F275-CEG

Part No ST10F275-CEG
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193748-ST10F275-CEG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F275-CEG CAD Model

Description

The ST10F275-CEG is a high-performance 16-bit microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial control applications. This robust microcontroller is part of the ST10 family, which is renowned for its exceptional processing power, versatile peripherals, and efficient system control capabilities.

Key Features

  • 16-Bit CPU with DSP Functions: The ST10F275-CEG features a 16-bit CPU core with integrated DSP functions, allowing it to perform complex mathematical operations and signal processing tasks efficiently.
  • High Operating Frequency: With an operating frequency of up to 40 MHz, this microcontroller provides the speed required for time-critical applications, ensuring responsive and reliable system performance.
  • Large Memory Capacity: It comes equipped with 832 Kbytes of Flash memory and 68 Kbytes of RAM, making it suitable for applications that require substantial code storage and data buffering.
  • Advanced Interrupt System: The ST10F275-CEG boasts a powerful interrupt system with 56 sources and 16 priority levels, which enhances the microcontroller's ability to handle multiple tasks simultaneously.
  • Robust I/O Capabilities: A comprehensive set of peripherals, including 111 General Purpose I/O (GPIO) pins, provides flexibility in interfacing with external devices and customizing the microcontroller for specific application needs.
  • Integrated Peripherals: The microcontroller includes a variety of integrated peripherals such as timers, serial communication interfaces (UART, SPI, CAN), and an Analog-to-Digital Converter (ADC), which simplifies system design and reduces external component count.
  • Automotive Temperature Range: It is designed to operate over an extended temperature range of -40°C to +125°C, making it ideal for harsh environments typically found in automotive applications.

Applications

The ST10F275-CEG is specifically tailored for applications that demand high-speed data processing and precise control. It is widely used in:

  • Automotive engine control units (ECUs)
  • Transmission control modules
  • Industrial automation systems
  • Robotics
  • Motor control systems

With its combination of performance, memory, and peripherals, the ST10F275-CEG from STMicroelectronics stands as a leading choice for developers looking to create advanced and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess