EN
  • EN
  • DE

TSX339IDT

Part No TSX339IDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR CMOS QUAD 14-SO  /  Comparator CMOS Open Drain 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr STMicroelectronics
Package Tape & Reel
Type CMOS
Number of Elements 4
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V
Voltage - Input Offset (Max) 5mV
Current - Input Bias (Max) 10pA
Current - Quiescent (Max) 13µA
CMRR, PSRR (Typ) 90dB CMRR, 90dB PSRR
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 14-SO
Base Product Number TSX339
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-16532-1,-497-16532-2,497-16532-2,497-16532-1,-497-16532-6,497-16532-6
Standard Package 2,500
Win Source Part Number 1101555-TSX339IDT
Ultra Librarian 3D Model Ultra Librarian TSX339IDT CAD Model

Description

The TSX339IDT is a high-precision quad operational amplifier designed by STMicroelectronics, a global leader in semiconductor solutions. This device is particularly well-suited for industrial and automotive applications that require low input offset voltage and high stability over time and temperature.

Key Features

  • Low Power Consumption: The TSX339IDT is designed to operate with a low supply current, making it an energy-efficient choice for battery-powered devices.
  • Wide Supply Voltage Range: It functions across a wide range of supply voltages from 2.7V to 16V, providing flexibility in various circuit designs.
  • Low Input Offset Voltage: With a typical input offset voltage of just 900 µV, this operational amplifier ensures high accuracy in signal amplification.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.
  • Phase Reversal Protection: This feature prevents phase reversal when the input voltage exceeds the power supply rails, ensuring reliable operation under extreme conditions.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, which is ideal for harsh environments.
  • Automotive Qualification: The TSX339IDT is qualified for automotive applications, meeting stringent industry standards for reliability and performance.

Applications

The versatility of the TSX339IDT makes it a perfect choice for a variety of applications, including:

  • Sensor interfaces
  • Battery-powered applications
  • Automotive electronics
  • Industrial control systems
  • Signal conditioning circuits

Package Information

The TSX339IDT is offered in a compact SO-14 package, which is ideal for space-constrained applications. It is also RoHS compliant and lead-free, ensuring environmental sustainability.

In summary, the TSX339IDT operational amplifier from STMicroelectronics is a robust and precise component that delivers high performance with low power consumption, making it a top choice for engineers and designers in a wide range of industries.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,573 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess