EN
  • EN
  • DE

STEVAL-ISQ008V1

Part No STEVAL-ISQ008V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Fuel Gauge
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32F103x
Primary Attributes USB Powered or External Supply
Supplied Contents Board(s)
Other Names STEVALISQ008V1,497-11038
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284510-STEVAL-ISQ008V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISQ008V1 CAD Model

Description

STEVAL-ISQ008V1 Energy Harvesting Module

The STEVAL-ISQ008V1 from STMicroelectronics is an advanced energy harvesting and storage solution designed to extend the battery life of low-power applications or even to replace batteries entirely in certain self-powered devices. This innovative product is part of STMicroelectronics' endeavor to create more sustainable and energy-efficient electronics by harnessing ambient energy sources.

The module is based on the SPV1050 ultra-low power energy harvester and battery charger, which ensures maximum efficiency in extracting available energy from photovoltaic solar cells or thermoelectric generators. The SPV1050 operates from a wide input voltage range, making the STEVAL-ISQ008V1 flexible enough to be used with various types of energy harvesting transducers.

The STEVAL-ISQ008V1 is an essential tool for developers looking to create eco-friendly IoT devices, wireless sensors, wearable technology, and other applications where power availability is a constraint. With its ability to convert and store minute amounts of energy from the environment, this module can significantly reduce the ecological footprint of electronic devices by minimizing or eliminating the need for primary batteries.

Key features of the STEVAL-ISQ008V1 include:

  • Highly efficient energy harvester and battery charger
  • Adjustable output voltage to accommodate different storage elements and load requirements
  • Maximum Power Point Tracking (MPPT) for optimal energy extraction
  • Low quiescent current consumption
  • Thermal protection and a wide range of operating temperatures
  • Compact design suitable for space-constrained applications

STMicroelectronics provides comprehensive support for the STEVAL-ISQ008V1, including technical documentation, reference design files, and software tools to facilitate rapid development and integration into various applications. The module's robust design and versatility make it an ideal choice for engineers and designers looking to embrace green energy solutions in their next-generation electronic products.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess