EN
  • EN
  • DE

STEVAL-ISF001V1

Part No STEVAL-ISF001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Power Factor Correction
Embedded No
Utilized IC / Part L6563
Primary Attributes 3kW, 400V Out, FOT(Fixed Off Time Control), 240 VAC (185 ~ 265Vrms)
Supplied Contents Board(s)
Secondary Attributes Iout Max 7.5A
Other Names 497-8850
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284607-STEVAL-ISF001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISF001V1 CAD Model

Description

The STEVAL-ISF001V1 from STMicroelectronics is a comprehensive evaluation platform designed to provide an efficient and flexible solution for testing and developing applications based on the SP1ML-868S or SP1ML-915S low power RF modules. This evaluation board is a testament to STMicroelectronics' commitment to innovation in the field of wireless communication technologies.

Key Features

  • Integrated RF Modules: The board features either the SP1ML-868S or SP1ML-915S module, operating in the 868 MHz or 915 MHz ISM frequency bands, which are ideal for a variety of applications in those regions.
  • USB Connectivity: With a built-in USB interface, the STEVAL-ISF001V1 allows for easy connection to a PC for configuration and monitoring, simplifying the development process.
  • Flexible Power Options: The evaluation board can be powered through its USB connection or an external power supply, offering versatility for different testing scenarios.
  • Antenna Included: An antenna is provided with the evaluation board, allowing for immediate testing and prototyping without the need for additional components.
  • Comprehensive Software Support: The board is supported by a wide range of software tools, including ST's STSW-SPIRIT1 software package, which aids in the development of wireless applications.

Applications

The STEVAL-ISF001V1 is suitable for a wide array of applications, including but not limited to:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Smart metering
  • IoT devices and applications

Design and Development

Designed with developers in mind, the STEVAL-ISF001V1 evaluation board streamlines the process of creating and testing new designs. Its user-friendly interface and comprehensive documentation make it an ideal starting point for engineers looking to explore the capabilities of STMicroelectronics' RF modules. Whether for professional or educational purposes, this evaluation board is a robust tool for any wireless communication project.

Note: The actual frequency band of the RF module (868 MHz or 915 MHz) depends on the specific version of the STEVAL-ISF001V1 evaluation board purchased.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess