EN
  • EN
  • DE

ST7FLITE19F1B6

Part No ST7FLITE19F1B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20DIP  /  ST7 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number ST7FL
Other Names 497-2132-5R,497-2132-5
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263206-ST7FLITE19F1B6
Ultra Librarian 3D Model Ultra Librarian ST7FLITE19F1B6 CAD Model

Description

ST7FLITE19F1B6 Microcontroller by STMicroelectronics

The ST7FLITE19F1B6 is a cutting-edge microcontroller unit (MCU) developed by STMicroelectronics, tailored for a wide range of applications that require a cost-effective, high-performance solution. This MCU is part of the ST7 family, which is renowned for its robust architecture, versatility, and ease of use.

Key Features

  • Core: The ST7FLITE19F1B6 is built around an 8-bit CPU core, operating at a maximum frequency of 8 MHz. This core provides a perfect balance between processing power and power consumption, making it an ideal choice for battery-operated devices.
  • Memory: It comes with 1 KB of RAM and 8 KB of Flash program memory, which is highly reliable and guarantees data retention for a minimum of 20 years after 100 cycles at 85°C. The Flash memory also allows for In-Circuit Programming and In-Application Programming for enhanced flexibility.
  • Peripherals: The MCU includes a variety of integrated peripherals such as a 10-bit analog-to-digital converter (ADC) with up to 5 multiplexed channels, a synchronous serial communication interface (SCI), and a single 8-bit timer with PWM capability that can be used for simple timing tasks or more complex event counting.
  • I/O Ports: It offers up to 15 multifunctional bidirectional I/O lines, which are highly configurable to suit various application needs.
  • Operating Voltage: The operating voltage range is from 3.0 V to 5.5 V, accommodating a broad spectrum of power supply conditions.
  • Temperature Range: The ST7FLITE19F1B6 operates within an industrial temperature range from -40°C to +85°C, ensuring reliability across diverse environments.

Applications

The ST7FLITE19F1B6 is designed for a variety of applications, particularly those requiring a small footprint and low power consumption. Its typical applications include, but are not limited to, automotive systems, industrial controls, home appliances, personal care products, and consumer electronics.

Tools and Software Support

STMicroelectronics provides extensive support for the ST7FLITE19F1B6 through its development tools and software libraries. Developers can take advantage of the ST Visual Develop (STVD) integrated development environment and the ST Visual Programmer (STVP) for efficient coding and programming. Additionally, a wide range of hardware tools, including starter kits and programming boards, are available to facilitate the prototyping and development process.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess