EN
  • EN
  • DE

93LC86CT-E/SN

Part No 93LC86CT-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SPI 3MHZ 8SOIC  /  EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Memory Interface SPI
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93LC86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 93LC86CT-E/SNCT,93LC86CT-E/SNTR,93LC86CT-E/SN-NDR,93LC86CT-E/SN-ND,93LC86CT-E/SNDKR
Standard Package 3,300
Win Source Part Number 983256-93LC86CT-E/SN
Ultra Librarian 3D Model Ultra Librarian 93LC86CT-E/SN CAD Model

Description

Product Overview: 93LC86CT-E/SN from Microchip Technology

The 93LC86CT-E/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This EEPROM chip is part of Microchip's extensive range of non-volatile memory devices, offering a reliable solution for data storage requirements.

Key Features:

  • Memory Size: The 93LC86CT-E/SN offers a storage capacity of 16Kbit, which is organized as 2048 x 8 or 1024 x 16 bits. This dual organization feature provides flexibility, allowing designers to choose the configuration that best fits their application.
  • Interface Type: It comes with a standard Serial Peripheral Interface (SPI) that ensures easy integration with most microcontrollers, providing a simple and efficient method for data communication.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it suitable for various low-power applications and compatible with many logic levels.
  • Temperature Range: Designed to operate over an industrial temperature range, the 93LC86CT-E/SN is reliable in environments from -40°C to +85°C, ensuring performance in harsh conditions.
  • Packaging: This EEPROM is available in an 8-pin SN (SOIC) package, which is widely used and suitable for surface-mount technology (SMT), providing a space-saving solution on printed circuit boards (PCBs).
  • Self-Timed Erase and Write Cycles: The device features automatic erase-before-write capability, simplifying the write operation and ensuring data integrity.
  • Endurance: With a write endurance of 1 million cycles and a data retention period of over 200 years, the 93LC86CT-E/SN is a robust choice for applications requiring frequent data updates and long-term reliability.

Applications:

The 93LC86CT-E/SN EEPROM is versatile and can be used across a wide range of applications, including but not limited to:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Consumer electronics
  • Portable devices
  • Telecommunications infrastructure

With its reliable data storage capability, the 93LC86CT-E/SN from Microchip Technology is an excellent choice for designers looking for a non-volatile memory solution that combines performance with durability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess