EN
  • EN
  • DE

STEVAL-ISB017V1

Part No STEVAL-ISB017V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series OptimGauge™
Package Bulk
Type Power Management
Function Fuel Gauge
Utilized IC / Part STC3117
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-18128
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284467-STEVAL-ISB017V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB017V1 CAD Model

Description

STEVAL-ISB017V1 - STMicroelectronics Wireless Charging Evaluation Board

The STEVAL-ISB017V1 is a cutting-edge evaluation board designed by STMicroelectronics for the wireless charging market. This versatile platform is tailored for the development and testing of wireless charging applications that comply with the Qi standard for inductive charging. The board is an excellent starting point for engineers and developers looking to explore or prototype wireless power solutions for consumer electronics such as smartphones, tablets, and wearables.

Key Features:

  • Qi-Compliant: The STEVAL-ISB017V1 supports the Qi wireless charging protocol, ensuring compatibility with a wide range of devices and accessories.
  • Transmitter and Receiver: It includes both transmitter (TX) and receiver (RX) circuitry, enabling comprehensive testing of the wireless charging ecosystem.
  • STWBC: The board is built around the STWBC digital controller for wireless battery charger transmitters, offering a fully integrated solution with high efficiency and low standby power consumption.
  • Flexible Power Configuration: It can handle power delivery up to 5W, making it suitable for a range of applications from low-power wearables to more demanding electronic devices.
  • Microcontroller Integration: The evaluation board is equipped with an STM32 microcontroller, providing robust control capabilities and the option for firmware customization.
  • Comprehensive Protection Features: Includes over-temperature, over-voltage, and over-current protection to ensure safe and reliable operation during wireless power transfer.

Development Support:

The STEVAL-ISB017V1 is supported by a suite of software tools that facilitate development, including a graphical user interface (GUI) for real-time monitoring and control of the charging parameters. Additionally, STMicroelectronics provides extensive technical documentation, application notes, and design guidelines to accelerate the development process and help bring products to market faster.

Whether you are a seasoned professional or just starting out in wireless power technology, the STEVAL-ISB017V1 evaluation board is an invaluable tool for creating innovative and efficient wireless charging solutions.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess