EN
  • EN
  • DE

S32G-VNP-GLDBOX

Part No S32G-VNP-GLDBOX
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description NXP GOLDBOX FOR VEHICLE NETWORKI / S32G2, SJA1110, TJA1102-TJA1102S, TJA1043, TJA1463VR5510 Networking Reference Design Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Series -
Package Bulk
Product Status Active
Type Reference Design
Function Networking
Embedded Yes
Utilized IC / Part S32G2, SJA1110, TJA1102-TJA1102S, TJA1043, TJA1463VR5510
Primary Attributes -
Supplied Contents Board(s)
Secondary Attributes -
Note -
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.41.0150
Win Source Part Number 1356934-S32G-VNP-GLDBOX
Ultra Librarian 3D Model Ultra Librarian S32G-VNP-GLDBOX CAD Model

Description

The NXP S32G-VNP-GLDBOX is a comprehensive development package designed for automotive and industrial applications that demand high-performance vehicle network processing. This product is part of NXP's S32G Vehicle Network Processors family, which is engineered to accelerate the shift towards more secure, connected, and autonomous vehicles.

Key Features

  • High-Performance Processing: The S32G processor is built to handle the complex demands of in-vehicle networking, data processing, and security with ease. It features multi-core Arm Cortex-A53 and Cortex-M7 cores, allowing for efficient multitasking and real-time processing.
  • Advanced Networking Capabilities: With its integrated Network Acceleration and Data Path Acceleration (DPAA2), the S32G-VNP-GLDBOX offers high-speed networking, supporting multiple interfaces such as Ethernet, CAN FD, LIN, and FlexRay.
  • Enhanced Security: Security is a critical aspect of modern automotive design, and the S32G-VNP-GLDBOX addresses this with its Hardware Security Engine (HSE), secure boot, and encryption features to protect against unauthorized access and ensure data integrity.
  • Development Support: NXP provides a comprehensive suite of development tools, including software drivers, middleware, and application examples, to accelerate the design and deployment of applications using the S32G-VNP-GLDBOX.

Applications

The versatility of the S32G-VNP-GLDBOX makes it ideal for a range of applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Gateway and Domain Control
  • In-Vehicle Networking
  • Edge Computing
  • Industrial Automation and Control Systems

Package Contents

The S32G-VNP-GLDBOX development package includes:

  • S32G Vehicle Network Processor Evaluation Board
  • Necessary cables and connectors for immediate setup
  • Access to NXP's software and documentation resources

With its robust feature set and comprehensive development support, the NXP S32G-VNP-GLDBOX is a powerful tool for developers looking to create advanced, secure, and connected automotive and industrial solutions.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess