Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 70V
Voltage - Breakdown (Min) 77.8V
Voltage - Clamping (Max) @ Ipp 114V
Current - Peak Pulse (10/1000µs) 264A
Power - Peak Pulse 30000W (30kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case Axial
Supplier Device Package Axial
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 545350-30KP70A
Ultra Librarian 3D Model Ultra Librarian 30KP70A CAD Model

Description

The 545350-30KP70A is a TVS diode designed for circuit protection against transient voltage surges. It is manufactured by Solid State Inc.

  • Diode Type: Unidirectional Zener Diode
  • Reverse Standoff Voltage: 70V
  • Breakdown Voltage: 77.8V
  • Clamping Voltage @ Ipp: 114V
  • Peak Pulse Power: 30,000W (30kW)
  • Package Type: Axial
  • Mounting Type: Through-Hole
  • Application: General Purpose
  • Standard Package: 300 pcs
  • Product Status: Active
  • Manufacturer: Solid State Inc.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 8VWM 22VC DFN1006D-2 / 22V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
ECAD model for PESD8V0S1ULDYL
Comchip Technology
TVS DIODE 5VWM 25VC SOD323 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV5V0B-HF
Rohm Semiconductor
TVS DIODE 22VWM 38VC SSD3 / 38V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
Need more? Email Us
ECAD model for MMBZ27VCLFHT116
Nexperia USA Inc.
TVS DIODE 48VWM 67VC TO236AB / 67V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
Lowest to $2.0682
ECAD model for PESD2IVN48T-QR
Micro Commercial Co
Interface / 8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.1542
ECAD model for ESDSLC3V3D3B-TP
Panjit
ULTRA LOW CAPACITANCE ESD PROTEC / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Need more? Email Us
ECAD model for PE1605C2A_R1_00001
STMicroelectronics
ESD Suppressor Diode TVS Uni-Dir 20V 2-Pin SMB T/R / TVS DIODE 20VWM 35VC SMB
Need more? Email Us
ECAD model for LNBTVS3-220U
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC P600
Need more? Email Us
ECAD model for 3KP18CA
Comchip Technology
TVS DIODE 3.3VWM 25VC 0402C / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Need more? Email Us
ECAD model for CPDQC3V3A-HF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention