The AMD ADX6000CZBOX, also known as the Athlon 64 X2 6000+, is a dual-core desktop processor designed for mainstream computing. It offers a balance of performance and affordability for various tasks.
Applications
- Home and office desktop PCs
- General computing tasks
- Multimedia applications
- Light gaming
- Web browsing and email
Features
- Dual-core architecture: Allows for efficient multitasking and improved performance in multi-threaded applications.
- 2MB L2 cache (1MB per core): Provides faster access to frequently used data, improving overall system responsiveness.
- Socket AM2 compatibility: Ensures compatibility with a wide range of motherboards.
- Integrated memory controller: Supports DDR2 memory for enhanced data transfer rates.
- HyperTransport technology: Enables high-bandwidth communication between the processor and other system components.
- AMD Virtualization (AMD-V) technology: Improves performance in virtualized environments.
Benefits
- Enhanced multitasking: Enables users to run multiple applications simultaneously without significant performance slowdown.
- Improved system responsiveness: Provides a smoother and more fluid computing experience.
- Cost-effective solution: Offers a good balance of performance and price.
- Easy integration: Compatible with readily available AM2 motherboards.
- Supports a wide range of applications: Suitable for various tasks, from basic productivity to multimedia editing.
Additional Details
The ADX6000CZBOX has a clock speed of 3.0 GHz and a TDP (Thermal Design Power) of 125W. It utilizes a 90nm manufacturing process. The processor supports AMD's Cool'n'Quiet technology, which reduces power consumption and noise levels during idle or low-workload periods. The packaging includes a CPU cooler. It supports DDR2 800 MHz memory. The AMD64 architecture allows it to run both 32-bit and 64-bit applications.