EN
  • EN
  • DE

STEVAL-ISA144V1

Part No STEVAL-ISA144V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 1.5A
Voltage - Input 2.9V ~ 18V
Regulator Topology Buck
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L5983
Base Product Number STEVAL
Other Names 497-14889
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284306-STEVAL-ISA144V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA144V1 CAD Model

Description

STEVAL-ISA144V1 - An Advanced Power Solution

The STEVAL-ISA144V1 is a cutting-edge product from STMicroelectronics, designed to showcase the performance of the L6983 synchronous monolithic step-down regulator in a real-world application. This evaluation board is perfect for those seeking a compact, high-efficiency power solution.

Key Features

  • High Efficiency: The L6983 is a highly efficient device with a wide input voltage range, making the STEVAL-ISA144V1 suitable for a variety of applications.
  • Adjustable Output: Users can adjust the output voltage from 0.85 V to VIN, providing flexibility for different power requirements.
  • Compact Design: With its small size, this evaluation board is ideal for space-constrained applications.
  • Thermal Protection: The board includes overtemperature protection, ensuring reliable operation under various conditions.

Applications

The STEVAL-ISA144V1 is versatile and can be used in a wide range of applications, from industrial to consumer electronics. It is particularly well-suited for:

  • 5V USB power supplies
  • Battery-powered equipment
  • Microcontroller power supplies
  • IoT devices

Technical Specifications

The evaluation board is built around the L6983 regulator, which is capable of delivering up to 3 A of current. It operates over a wide input voltage range from 4 V to 38 V, making it suitable for handling various input sources.

Design and Ease of Use

The STEVAL-ISA144V1 is designed with the end-user in mind. It features an easy-to-use layout that simplifies the testing and evaluation process. Engineers can quickly integrate the board into their prototypes or use it as a reference design for their own power supply solutions.

Support and Resources

STMicroelectronics provides comprehensive support for the STEVAL-ISA144V1, including detailed documentation, application notes, and design guidelines. Users can access these resources on the ST website to accelerate development and ensure the best use of the evaluation board.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess