EN
  • EN
  • DE

STPS6M100SF

Part No STPS6M100SF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®2
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 6A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 35 µA @ 100 V
Mounting SMD (SMT)
Package / Case TO-277, 3-PowerDFN
Supplier Device Package TO-277A (SMPC)
Operating Temperature - Junction 175°C (Max)
Base Product Number STPS6
Other Names 497-18308-1,497-18308-2,STPS6M100SF,497-18308-6
Standard Package 6,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281987-STPS6M100SF
Ultra Librarian 3D Model Ultra Librarian STPS6M100SF CAD Model

Description

STPS6M100SF - Power Schottky Rectifier

The STPS6M100SF, a robust and efficient Power Schottky Rectifier from STMicroelectronics, is designed to meet the challenging demands of power regulation and conversion applications. This component is particularly suitable for use in switch-mode power supplies (SMPS), high-frequency converters, and freewheeling diodes in a variety of electronic devices.

Key Features

  • Voltage Rating: The STPS6M100SF has a repetitive peak reverse voltage (V<sub>RRM) of 100V, making it suitable for applications that require a high voltage threshold.
  • Forward Current: It can handle an average forward current (I<sub>F(AV)) of up to 6A, ensuring reliable performance in high-power environments.
  • Low Forward Voltage Drop: With a low forward voltage drop (V<sub>F), this rectifier enhances system efficiency by minimizing power losses during conduction.
  • High Junction Temperature: The component can operate at high junction temperatures (T<sub>j), with a maximum of 150°C, which is beneficial for applications that generate a lot of heat.
  • Package: Enclosed in a TO-220FP package, the STPS6M100SF provides good thermal performance and is easy to mount on a printed circuit board (PCB).

Applications

The STPS6M100SF is versatile and can be used in a wide range of applications, including:

  • Power supply management for consumer electronics such as TVs, computers, and gaming consoles.
  • Industrial power supplies for machinery, automation systems, and control units.
  • Telecommunications equipment, where reliable and efficient power conversion is critical.
  • Automotive applications, including electric vehicle (EV) charging stations and onboard power systems.

Advantages

Choosing the STPS6M100SF for your power management needs brings several advantages:

  • Enhanced efficiency due to its low forward voltage drop, reducing operational costs over time.
  • High reliability and longevity, thanks to its ability to withstand high temperatures and robust construction.
  • Compatibility with high-frequency operations, making it ideal for modern, fast-switching power supply designs.

With its combination of performance, reliability, and versatility, the STPS6M100SF Power Schottky Rectifier is an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess