EN
  • EN
  • DE

STEVAL-ISA132V1

Part No STEVAL-ISA132V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 170W
Voltage - Output 24V
Output Current 7A
Voltage - Input 190 ~ 264 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6699, STB13N60M2, STPS20M80CG
Win Source Part Number 795591-STEVAL-ISA132V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-ISA132V1
ECCN EAR99
Country of Origin Italy
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA132V1 CAD Model

Description

STEVAL-ISA132V1 - STMicroelectronics Evaluation Board

The STEVAL-ISA132V1 is an advanced evaluation board from STMicroelectronics, designed to showcase the performance and features of the VIPer26K high-voltage converter. This compact and versatile board is an excellent tool for engineers and designers looking to evaluate the capabilities of the VIPer26K for their power supply applications.

The VIPer26K is a high-voltage converter that integrates a PWM controller and a 1050 V avalanche-rugged power MOSFET, making it an ideal solution for off-line power supplies. The STEVAL-ISA132V1 evaluation board leverages this chip to offer a flyback converter that provides a reliable and efficient power conversion solution.

Key features of the STEVAL-ISA132V1 evaluation board include:

  • A wide input voltage range from 85 VAC to 265 VAC, allowing for global use without the need for input voltage selection.
  • An output voltage of 12 VDC, which is a common requirement for a multitude of applications, including consumer electronics, industrial control systems, and IoT devices.
  • A maximum output power of up to 12 W, suitable for low to medium power applications.
  • High energy efficiency, which meets modern energy-saving standards and reduces operational costs.
  • Built-in overvoltage, overload, and thermal protection features that ensure the safety and reliability of both the board and the end application.
  • Compact size and minimal external components, which simplify the design and integration process for rapid prototyping and testing.

With its robust design and comprehensive protection features, the STEVAL-ISA132V1 is an excellent choice for developing power supplies that require high reliability and efficiency. Its user-friendly layout and accessible test points make it easy to monitor performance parameters and make necessary adjustments during evaluation.

Whether you are developing power solutions for consumer electronics, industrial systems, or exploring new applications, the STEVAL-ISA132V1 evaluation board from STMicroelectronics provides a flexible and powerful platform to help accelerate your design process and achieve a market-ready product faster.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess