Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Bulk
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Non-Isolated
Power - Output 80 mW
Voltage - Output 5V
Current - Output 160mA
Voltage - Input 80 ~ 265 VAC
Regulator Topology Buck
Frequency - Switching 30kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer06
Base Product Number STEVAL
Other Names 497-14146
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284159-STEVAL-ISA114V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA114V1 CAD Model

Description

STEVAL-ISA114V1 - STMicroelectronics Product Overview

The STEVAL-ISA114V1 from STMicroelectronics is a highly efficient and versatile evaluation board designed for power management and conversion applications. This compact and innovative product is part of STMicroelectronics' esteemed portfolio, showcasing their commitment to providing advanced solutions for a wide range of electronic equipment needs.

This evaluation board is specifically designed to demonstrate the capabilities of the VIPER26K high-voltage converter, which is well-suited for switched-mode power supply (SMPS) designs. The VIPER26K is a remarkable component that integrates a PWM controller and a 1050 V avalanche-rugged power MOSFET, making it ideal for applications requiring direct conversion from high-voltage mains.

The STEVAL-ISA114V1 is built to facilitate the development and testing of power supply units (PSUs) that demand high reliability and performance. It is particularly useful for creating flyback converters in isolated topologies, which are commonly used in home appliances, consumer electronics, and industrial control systems.

Key features of the STEVAL-ISA114V1 include:

  • Input voltage range from 90 to 264 VAC, catering to global mains voltage variations.
  • Output voltage of 12 VDC, with an output power up to 6 W, suitable for a variety of applications.
  • High energy efficiency, meeting modern energy-saving standards and reducing operational costs.
  • Compact size and a minimalistic design, allowing for easy integration into a wide array of products and systems.
  • Comprehensive protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the longevity and safety of both the evaluation board and the end application.

The board is also equipped with an auxiliary winding, which provides the necessary supply voltage to the VIPER26K, eliminating the need for additional external components. This feature simplifies the design process and enhances the overall efficiency of the system.

STMicroelectronics provides extensive technical documentation for the STEVAL-ISA114V1, including datasheets, application notes, and design guidelines, to support engineers in fully utilizing the board's capabilities and to accelerate the development cycle of their products.

Whether you are an experienced power supply designer or just starting out, the STEVAL-ISA114V1 evaluation board is a valuable tool that combines performance, efficiency, and ease of use in a single package.

You May Also Be Interested in

Intersil
EVALUATION BOARD 1 ISL6521 / pwm buck dc-dc and triple linear power controller Board
Need more? Email Us
ECAD model for ISL6521EVAL1
Altera
EVAL BOARD FOR EN2340QI / 4A POWER SOCVOLTAGE MODE SYNCHRONOUS PWM BUCK WITH INTEGRATED INDUCTOR
Need more? Email Us
ECAD model for EVB-EN2340QI
Altera
EVAL BOARD FOR EP53A7HQI / EP53A7HQI DC to DC Converter and Switching Regulator Chip 1.8VDC/2.1VDC/2.2VDC/2.5VDC/2.6VDC/2.9VDC/3VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53A7HQI
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3820A
Texas Instruments
EVAL MODULE FOR CSD86350Q5D / High Frequency Synchronous Power Kit
Need more? Email Us
ECAD model for CSD86350Q5DEVM-604
Intersil
EVALUATION BOARD ISL6522 / Board for BUCK AND SYNCHRONOUS RECTIFIER PULSE-WIDTH MODULATOR CONTROLLER
Lowest to $178.2743
ECAD model for ISL6522EVAL1
Texas Instruments
BOARD EVAL LM2833 1.5MHZ 10MSOP / LM2833XMY DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2833XMYEVAL
Altera
EVAL BOARD FOR EP53F8QI / EP53F8QI DC to DC Converter and Switching Regulator Chip 1VDC/1.2VDC/1.8VDC/3.7VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53F8QI

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention