EN
  • EN
  • DE

STEVAL-ISA016V1

Part No STEVAL-ISA016V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 6, Non-Isolated
Power - Output 17 W
Voltage - Output 1.23V, 2.5V, 3.3V, 5V, 8V, 12V
Current - Output 1.7A, 1A, 700mA, 500mA, 450mA, 40mA
Voltage - Input 185 ~ 265 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6565
Other Names 1805-STEVAL-ISA016V1,497-6414,STEVAL-ISA016V1,-497-6414
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1284228-STEVAL-ISA016V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA016V1 CAD Model

Description

STEVAL-ISA016V1 - STMicroelectronics Power Management IC Development Tools

The STEVAL-ISA016V1 from STMicroelectronics is a highly efficient power management integrated circuit development tool designed to facilitate the design and testing of advanced power solutions. This evaluation board is specifically crafted for engineers and developers who require a reliable platform to assess the performance of certain DC-DC converter ICs within ST's extensive portfolio.

This evaluation board showcases the L7986A, a robust 3A step-down switching regulator with a wide input voltage range, making it suitable for a variety of applications, including industrial, consumer, and computing devices. The L7986A's adjustable output voltage and synchronization capabilities are among its key features, providing designers with flexibility and precision in their power supply designs.

The STEVAL-ISA016V1 is equipped with a set of features that ensure ease of use and a comprehensive evaluation experience. These include a pre-configured setup that allows immediate testing, thermal protection, and a range of configurable options for under-voltage lockout, soft-start, and maximum duty cycle. Additionally, the board is designed with high-quality components to ensure reliable operation under different load conditions.

Key specifications of the STEVAL-ISA016V1 include:

  • Input voltage range from 10 V to 50 V
  • Adjustable output voltage from 1.235 V to 35 V
  • 3A maximum output current
  • High efficiency, up to 95%
  • 150 kHz to 1.5 MHz adjustable switching frequency
  • Over-temperature and over-current protection
  • RoHS compliant and designed to meet international safety standards

The STEVAL-ISA016V1 is an excellent tool for designers looking to rapidly prototype and test power supply circuits with the L7986A regulator. Whether it's for proof-of-concept demonstrations, performance evaluations, or simply to expedite the design process, this development board from STMicroelectronics is an invaluable asset for any power management project.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess