EN
  • EN
  • DE

STEVAL-IHM001V1

Part No STEVAL-IHM001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part ST7FMC
Supplied Contents Board(s)
Other Names 497-4731
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284618-STEVAL-IHM001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM001V1 CAD Model

Description

The STEVAL-IHM001V1 from STMicroelectronics is a state-of-the-art evaluation board designed for the development and testing of motor control applications. Specifically tailored for use with ST's advanced power management and control ICs, this board provides a comprehensive platform for engineers to experiment with and optimize motor control systems.

Key Features

  • Integrated STM32F103CB microcontroller for sophisticated control algorithms and real-time operations.
  • Supports a wide range of motor types, including three-phase brushless DC (BLDC) and permanent magnet synchronous motors (PMSM), ensuring versatility in application.
  • On-board L6230 driver for robust and efficient driving of motor phases.
  • Capable of operating at voltages up to 48V, providing the flexibility needed for various motor control scenarios.
  • Embedded ST-LINK for seamless programming and debugging, enhancing the development experience.
  • User-friendly interfaces and connectors for easy connection to motors and external control circuits.
  • Overcurrent and thermal protection features for enhanced safety and reliability of motor operations.
  • Comprehensive development software suite, including the STM32 PMSM FOC Software Development Kit, to jumpstart your motor control projects.

Applications

The STEVAL-IHM001V1 is ideal for a variety of applications where precise motor control is crucial. These include:

  • Industrial automation and robotics
  • Consumer electronics
  • Automotive applications
  • Aerospace and defense systems
  • Medical devices

Design Support

STMicroelectronics provides extensive support for the STEVAL-IHM001V1, including detailed documentation, reference designs, and software tools. This allows designers to reduce development time and quickly bring their motor control solutions to market. The evaluation board is also backed by ST's comprehensive online support community, where experts are available to help resolve technical challenges.

Whether you are a seasoned engineer or just starting out in motor control design, the STEVAL-IHM001V1 provides the features and support necessary to create efficient, reliable, and high-performance motor control systems.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess