EN
  • EN
  • DE

MK50DX256CMD10

Part No MK50DX256CMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 256KB FLASH 144MAPBGA / ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 41x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Base Product Number MK50DX256
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935315017557
Standard Package 160
Win Source Part Number 1322518-MK50DX256CMD10
Ultra Librarian 3D Model Ultra Librarian MK50DX256CMD10 CAD Model

Description

Product Overview: NXP MK50DX256CMD10 Microcontroller

The NXP MK50DX256CMD10 is a versatile and high-performance microcontroller unit (MCU) from the Kinetis K50 product family. This MCU is designed to meet the needs of a wide range of applications, with a particular focus on medical, industrial, and general-purpose embedded systems. The Kinetis K50 family integrates an ARM Cortex-M4 core with floating-point unit, delivering efficient processing capabilities for complex algorithms and control systems.

Key Features

  • Core: ARM Cortex-M4 processor with a clock speed of up to 100 MHz, featuring a Floating Point Unit (FPU) for enhanced computational performance.
  • Memory: 256 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Analog Modules: Multiple high-quality analog peripherals including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators.
  • Communication Interfaces: Comprehensive set of communication features such as multiple UARTs, SPI, I2C, and USB 2.0 Full-Speed interfaces, facilitating easy data exchange and connectivity.
  • Timers and Control: A variety of timing and control peripherals including PWM, timer/pulse counters, and real-time clock for precise timing operations.
  • Security and Integrity: Features like hardware CRC (Cyclic Redundancy Check) module and external watchdog monitor to ensure system reliability and data integrity.
  • Power Efficiency: Low-power modes and flexible power management options to optimize energy consumption for battery-powered and portable applications.
  • Package: Available in a 144-pin MAPBGA package, providing a compact footprint for space-constrained designs.

Applications

The MK50DX256CMD10 MCU is suitable for a broad range of applications, notably in fields that require precise data acquisition, processing, and control such as healthcare devices, home and building automation, industrial control systems, and portable instrumentation. Its integration of analog and digital features, along with its powerful core, make it an ideal choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2109 $51.0545
12+ $8.3782 $100.5384
19+ $8.1164 $154.2116
26+ $7.8546 $204.2196
33+ $7.5928 $250.5624
45+ $6.8073 $306.3285
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess