EN
  • EN
  • DE

UBA2211AP

Part No UBA2211AP
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Half-bridge power IC family for CFL lamps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1275599-UBA2211AP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2211AP CAD Model

Description

The NXP UBA2211AP is a high-efficiency Integrated Circuit (IC) designed specifically for driving fluorescent lamps such as Compact Fluorescent Lamps (CFLs) and Tubular Lamps (TLs). This advanced semiconductor solution is crafted to meet the rigorous demands of lighting applications, offering a blend of performance, reliability, and energy efficiency.

With its built-in controller for half-bridge resonant converters, the UBA2211AP streamlines the design process and reduces component count, leading to a cost-effective and compact lighting solution. The IC operates at a high frequency range which not only ensures silent operation but also allows for smaller and less expensive external components, further reducing the overall system cost.

The UBA2211AP incorporates several features that enhance its performance and durability. It has an integrated start-up circuit that ensures a smooth and reliable lamp ignition. Its built-in protections, such as overcurrent protection and under-voltage lockout, safeguard the IC and the lamp system against various fault conditions, thereby extending the lifespan of the end product.

Moreover, the UBA2211AP is capable of driving lamps at high efficiency, which translates to lower energy consumption and a reduced carbon footprint. This makes it an ideal choice for environmentally conscious applications and contributes to the global effort of reducing energy usage.

Designed for flexibility, the UBA2211AP can be used in a broad range of lighting fixtures, from residential and commercial lighting to specialty and architectural lighting. Its versatility is further enhanced by the adjustable preheat and dimming features, which allow for a customized lighting experience and can contribute to user comfort and satisfaction.

Overall, the NXP UBA2211AP is a robust and intelligent solution for modern lighting systems, delivering performance and efficiency without compromising on quality or reliability. Its integration into lighting applications promises to deliver not only cost savings in the long run but also a superior lighting experience for end-users.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
IXYS
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1037 $63.7259
16+ $7.4705 $119.5280
24+ $7.2372 $173.6928
33+ $7.0028 $231.0924
43+ $6.7695 $291.0885
58+ $6.0695 $352.0310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess