EN
  • EN
  • DE

STEVAL-CCM007V2

Part No STEVAL-CCM007V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Memory
Function Flash
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32F205
Primary Attributes NAND Flash Driver
Supplied Contents Board(s)
Secondary Attributes LCD On-Board
Other Names 497-14876
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8471.50.0150
Win Source Part Number 1284634-STEVAL-CCM007V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCM007V2 CAD Model

Description

The STEVAL-CCM007V2 from STMicroelectronics is an innovative and versatile development tool designed to assist engineers in the creation and testing of advanced motor control applications. This evaluation board is specifically tailored for use with ST's advanced motor control ICs, providing a comprehensive platform for the development of motor control systems in a wide range of applications.

Key Features

  • Integrated power stage with an advanced motor control microcontroller.
  • Support for a wide range of motor types, including BLDC, PMSM, and stepper motors.
  • On-board debugging and programming features with an ST-LINK/V2 interface.
  • Flexible power supply options, compatible with voltages from 8V to 48V.
  • Comprehensive firmware library, compatible with ST's motor control SDK.
  • Real-time control and monitoring capabilities via user-friendly software tools.
  • Expansion connectors for easy integration with additional modules and custom hardware.

Applications

The STEVAL-CCM007V2 is ideal for a broad range of applications that require precise and efficient motor control. This includes but is not limited to:

  • Industrial automation and robotics.
  • Consumer electronics such as drones and remote-controlled gadgets.
  • Automotive applications, including electric power steering and fuel pumps.
  • Medical equipment like automated surgical tools and pumps.
  • Home appliances, including washing machines and air conditioners.

Why Choose STEVAL-CCM007V2?

The STEVAL-CCM007V2 is a testament to STMicroelectronics' commitment to providing high-quality, easy-to-use development tools. With its robust design, comprehensive feature set, and compatibility with a wide range of motor types, the STEVAL-CCM007V2 stands out as an excellent choice for professionals and hobbyists alike who are looking to develop sophisticated motor control systems with minimal hassle.

Whether you are developing a new product or optimizing an existing system, the STEVAL-CCM007V2 offers the flexibility, power, and reliability needed to bring your motor control solutions to life.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess