EN
  • EN
  • DE

STPS16170CT

Part No STPS16170CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description High voltage power Schottky rectifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 170V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Maximum) @ If 920mV @ 8A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 170V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1261861-STPS16170CT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS16170C
Introduction Date July 13, 2006
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STPS16170CT CAD Model

Description

The STPS16170CT is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This rectifier is specifically engineered to cater to high-efficiency power conversion applications, where low forward voltage drop and reduced power losses are critical. Its dual center-tap configuration makes it an ideal choice for switch-mode power supplies and high-frequency DC to DC converters.

Key Features

  • Voltage Ratings: The STPS16170CT is capable of withstanding repetitive peak reverse voltages of up to 170 volts, making it suitable for high-voltage operations.
  • Current Capacity: It offers a high average forward current of 2 x 8 A, allowing it to handle significant power levels in compact form factors.
  • Low Power Loss: With a very low forward voltage drop, it ensures minimal power loss during operation, enhancing the overall efficiency of the system.
  • High Switching Speed: The device features extremely fast switching capabilities, which is essential for reducing switching losses in high-frequency applications.
  • Thermal Resistance: The STPS16170CT boasts excellent thermal resistance, contributing to its reliability and longevity in demanding thermal environments.
  • Package: It is available in a TO-220AB package, which is widely used and easy to integrate into various circuit designs.

Applications

The STPS16170CT is suitable for a wide array of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC to DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power management devices
  • Reverse battery protection circuits

Quality and Reliability

STMicroelectronics ensures that the STPS16170CT meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures to guarantee performance in even the most challenging applications. With its combination of efficiency, durability, and power-handling capabilities, the STPS16170CT stands out as a superior choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess