EN
  • EN
  • DE
  • IT

TL082MJGB

Part No TL082MJGB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268006-TL082MJGB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL082MJGB CAD Model

Description

The TL082MJGB is a high-performance operational amplifier from Texas Instruments, known for its exceptional features and reliability. Designed to cater to a wide range of applications, the TL082MJGB is a versatile component that can be utilized in various electronic circuits including audio pre-amplifiers, active filters, and signal conditioning units.

Key Features:

  • JFET-Input: The TL082MJGB boasts a JFET-input stage which ensures low input bias and offset currents. This is particularly beneficial for applications requiring high-impedance inputs, making the amplifier ideal for sensitive signal acquisition tasks.
  • Wide Common-Mode and Differential Voltage Ranges: This operational amplifier can handle a wide range of voltages, allowing for flexibility in circuit design and ensuring compatibility with a multitude of input signals.
  • Low Input Bias and Offset Currents: The low input bias and offset currents of the TL082MJGB ensure that the amplification of signals is accurate and free from unwanted shifts, which is crucial for precision applications.
  • High Slew Rate: With a high slew rate, the TL082MJGB is capable of handling rapid changes in input signals, making it suitable for high-frequency applications or situations where signal transitions are swift.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity and reducing power consumption.
  • Low Harmonic Distortion: This operational amplifier is designed to produce minimal harmonic distortion, making it an excellent choice for audio applications and other signal processing tasks that demand high fidelity.
  • Output Short-Circuit Protection: The TL082MJGB includes output short-circuit protection, enhancing the durability of the device and protecting it from damage due to accidental short circuits.

Applications:

The TL082MJGB is suited for various applications, such as:

  • Audio and Hi-Fi Systems
  • Analog Signal Conditioning
  • Active Filters
  • Sample and Hold Circuits
  • Integrator or Differentiator Circuits
  • Voltage Followers

With its combination of features, the TL082MJGB from Texas Instruments is a reliable and efficient solution for designers and engineers looking to enhance the performance of their electronic systems. Its robust design and comprehensive specifications make it a go-to operational amplifier for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9350 $51.8700
5+ $21.2800 $106.4000
8+ $20.6150 $164.9200
11+ $19.9500 $219.4500
13+ $19.2850 $250.7050
18+ $17.2900 $311.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess