Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Intel
Series GD16522
Package Bulk
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose Gigabit Ethernet, SONET/SDH, STM
Input CML, LVTTL
Output Clock, CML
Number of Circuits 1
Frequency - Max 2.488GHz
Voltage - Supply 2.97V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-TQFP-EDQUAD (7x7)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919568-FAGD1652248BA
Ultra Librarian 3D Model Ultra Librarian FAGD1652248BA CAD Model

Description

The FAGD1652248BA is an obsolete clock/timing integrated circuit (IC) from Intel's GD16522 series.

  • Product Name: FAGD1652248BA
  • Manufacturer: Intel
  • Application: Gigabit Ethernet, SONET/SDH, and STM
  • Frequency (Max): 2.488GHz
  • Circuits: 1
  • Package: Bulk
  • Standard Package: 1 piece
  • Input Options: CML and LVTTL
  • Output Options: Clock and CML
  • Programmable: Yes
  • PLL: Phase-locked loop (PLL)
  • Voltage Supply: 2.97V to 3.6V
  • Mounting Type: Surface Mount
  • Package: 48-LQFP exposed pad
  • Temperature Range: -40°C to 85°C (TC)
  • ECCN: EAR99

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Lowest to $19.5406
ECAD model for DSC557-0344FE0T
Texas Instruments
IC CLOCK GEN FOR XDR MEM 28TSSOP
Need more? Email Us
ECAD model for CDCD5704PWRG4
Renesas Electronics America
IC FLEXPC CLK PROGR P4 56-SSOP
Need more? Email Us
ECAD model for IDTCV152PVG8
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40VQFN
Lowest to $12.0872
ECAD model for CDCU877ARHARG4
Renesas Electronics America
IC FREQ TIMING GENERATOR 48-SSOP
Lowest to $5.4784
ECAD model for ICS9FG108DFLF
Renesas Electronics America
Need more? Email Us
ECAD model for ICS9FG104DFILFT
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $9.7907
ECAD model for CDCUA877ZQLT
Texas Instruments
IC CLOCK GEN FOR XDR MEM 28TSSOP
Lowest to $7.3593
ECAD model for CDCD5704PWR
Renesas Electronics America
Need more? Email Us
ECAD model for 874003BG-05LFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention