EN
  • EN
  • DE

NIS4461MT3TXG

Part No NIS4461MT3TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 10% 10WDFN / Electronic Fuse Regulator 10-WDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method -
Accuracy ±10%
Voltage - Input 9V ~ 24V
Current - Output -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WDFN (3x3)
Base Product Number NIS4461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361813-NIS4461MT3TXG
Ultra Librarian 3D Model Ultra Librarian NIS4461MT3TXG CAD Model

Description

The NIS4461MT3TXG is an advanced surge protection device from ON Semiconductor, designed to safeguard sensitive electronic circuits from transient voltage spikes and surges. This component is part of ON Semiconductor’s eFuse product line, which offers robust circuit protection solutions for a wide range of applications.

Key Features

  • Surge Protection: The NIS4461MT3TXG is capable of withstanding high-energy surges, ensuring the protection of downstream components from voltage transients.
  • Low Clamping Voltage: This device features a low clamping voltage, which is critical for protecting sensitive electronics without compromising their performance.
  • Fast Response Time: The component reacts swiftly to overvoltage events, providing immediate protection to prevent damage to the circuit.
  • High Reliability: Built with ON Semiconductor's quality standards, the NIS4461MT3TXG is designed for long-term reliability in various operating conditions.
  • Easy Integration: The device comes in a compact, surface-mount package which allows for easy integration into PCB designs with minimal space requirements.

Applications

The NIS4461MT3TXG is ideal for protecting circuits in a diverse range of applications. These include consumer electronics, such as smartphones and tablets, where space is at a premium and protection from power surges is essential. It is also well-suited for automotive applications, industrial systems, and telecommunications equipment, where robustness and reliability are key considerations.

Specifications

Parameter Value Package SOT−23 (TO−236) Operating Temperature -55°C to +150°C Mounting Type Surface Mount

The NIS4461MT3TXG from ON Semiconductor is a testament to the company's commitment to providing cutting-edge protection technology, ensuring that your electronic devices operate safely and reliably in the face of unpredictable voltage spikes.

You May Also Be Interested in

Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8582
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess