EN
  • EN
  • DE
  • IT

MAX4788EXS+T

Part No MAX4788EXS+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 100mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 021770-MAX4788EXS+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4788EXS+T CAD Model

Description

Maxim Integrated MAX4788EXS+T Analog Switch

The MAX4788EXS+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch designed for precision applications that require low on-resistance and high switching speeds. This analog switch is an ideal choice for a variety of signal routing and switching tasks in applications ranging from audio and video equipment to data acquisition systems and communication devices.

Constructed with Maxim Integrated's advanced silicon-gate CMOS technology, the MAX4788EXS+T offers excellent performance characteristics. The device features a very low on-resistance of just 0.5 ohms (typical), which remains nearly constant over the full signal range. This low on-resistance ensures minimal signal distortion and power loss, making it suitable for handling high-quality audio and video signals, as well as precise analog measurements.

The MAX4788EXS+T operates from a single supply voltage ranging from 1.8V to 5.5V, making it versatile for use in both portable and stationary applications. The low power consumption of the device is a significant advantage in battery-powered devices, where power efficiency is critical. Furthermore, the switch's single-supply operation eliminates the need for dual supplies, simplifying design and reducing system cost.

Another important feature of the MAX4788EXS+T is its fast switching speed. With a turn-on time of just 25ns and a turn-off time of 20ns, this device is capable of handling high-speed signal switching with ease. This rapid switching performance is essential for applications that require quick response times, such as sample-and-hold circuits and multiplexing systems.

The MAX4788EXS+T comes in a compact, 6-pin SC70 package, which is highly beneficial for space-constrained applications. Additionally, the switch is specified for the extended -40°C to +85°C temperature range, ensuring reliable operation in harsh environments.

Overall, the Maxim Integrated MAX4788EXS+T analog switch is a high-quality component that offers a combination of low on-resistance, high switching speed, and single-supply operation, making it an excellent choice for a wide range of precision switching applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.8293
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $49.2632
Infineon Technologies
IC CURRENT SENSE 16SOIC
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $10.8896
Texas Instruments
IC COMPARATOR BIDIR 10WSON
Lowest to $0.7983
Texas Instruments
IC OPAMP CURR SENSE 80KHZ SC70-6
Lowest to $0.2244
Maxim Integrated
Lowest to $12.1912
Texas Instruments
IC CURRENT GAUGE PREC 8VSSOP
Need more? Email Us
Texas Instruments
IC OP AMP CURR SENSE SC70-6
Lowest to $0.9780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0906 $60.4530
11+ $9.9205 $109.1255
16+ $9.6105 $153.7680
22+ $9.3005 $204.6110
28+ $8.9905 $251.7340
38+ $8.0604 $306.2952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,069 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess