EN
  • EN
  • DE

MAX4831ELT+T

Part No MAX4831ELT+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 6UTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 50mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 073655-MAX4831ELT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4831ELT+T CAD Model

Description

Maxim Integrated MAX4831ELT+T Overvoltage Protection Controller

The Maxim Integrated MAX4831ELT+T is a state-of-the-art overvoltage protection controller designed to safeguard low-voltage systems against voltage spikes and surges that can be detrimental to sensitive electronic components. This compact device is a vital component in ensuring the longevity and reliability of various electronic applications, ranging from portable devices to complex industrial systems.

Key Features

  • Adjustable Overvoltage Protection: The MAX4831ELT+T offers an adjustable overvoltage protection threshold, which can be set by external resistors. This allows for precise control over the voltage levels at which the protection circuit activates, ensuring compatibility with a wide range of devices and systems.
  • Low Quiescent Current: With a quiescent current of only 1µA, this overvoltage protection controller is highly energy-efficient, making it ideal for battery-powered applications where power conservation is crucial.
  • Fast Response Time: The device boasts a rapid response time to overvoltage events, quickly disconnecting the load to prevent damage. This is critical for protecting sensitive circuitry from sudden and potentially harmful voltage increases.
  • Compact Package: The MAX4831ELT+T comes in a tiny 6-pin Thin SOT23 package, which is perfect for space-constrained applications. Its small footprint allows for easy integration into existing designs without the need for significant re-engineering.

Applications

The versatility of the MAX4831ELT+T makes it a suitable choice for a variety of applications, including:

  • Portable Consumer Electronics
  • Cellular Phones
  • PDAs and Handheld Devices
  • Notebook Computers
  • Industrial Control Systems

Maxim Integrated's commitment to quality and performance is evident in the MAX4831ELT+T, providing designers with a reliable solution for overvoltage protection. Its combination of fast response, adjustable protection levels, and low power consumption, all within a miniature package, makes it an excellent choice for safeguarding critical electronics from unexpected power surges.

For detailed specifications, application notes, and further information, engineers and product designers are encouraged to consult the official Maxim Integrated datasheets and support documentation.

You May Also Be Interested in

Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0686 $55.3430
12+ $9.0820 $108.9840
18+ $8.7982 $158.3676
24+ $8.5144 $204.3456
31+ $8.2305 $255.1455
41+ $7.3791 $302.5431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess