Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Function Current/Voltage Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, WLCSP
Supplier Device Package 16-WLCSP (2.23x2.17)
Base Product Number PAC1944
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372309-PAC1944T-E/J6CX
Ultra Librarian 3D Model Ultra Librarian PAC1944T-E/J6CX CAD Model

Description

The PAC1944T-E/J6CX is a high-precision, quad current and power monitoring device developed by Microchip Technology. This innovative component is designed for systems requiring precise measurements of power consumption for energy efficiency, optimization, and diagnostic purposes. It is particularly suitable for applications ranging from power management in portable devices to energy monitoring in various industrial and consumer products.

Key Features

  • High Accuracy: This device offers full-scale voltage and current measurement with a high level of accuracy, ensuring reliable power monitoring.
  • Quad Channels: It features four measurement channels, each capable of monitoring voltage, current, and power, making it versatile for multi-load systems.
  • Integrated Multiplexer: The PAC1944T-E/J6CX includes an internal multiplexer that provides single-shot measurement and continuous monitoring modes, enabling flexible usage scenarios.
  • Digital Output: Output data is provided via a 2-wire I²C-compatible interface, which simplifies integration into digital systems.
  • Configurable Averaging: Users can configure the averaging function to optimize performance for various dynamic load conditions.
  • Small Footprint: The device is available in a compact 20-pin QFN package, making it ideal for space-constrained applications.

Applications

The PAC1944T-E/J6CX is versatile and can be used in a variety of applications, including:

  • Power supply monitoring
  • Battery chargers and management systems
  • Portable consumer electronics
  • Industrial control systems
  • Networking equipment
  • Server and telecommunication power monitoring

Technical Specifications

With an operating temperature range from -40°C to +125°C, the PAC1944T-E/J6CX is built to perform reliably in harsh environments. Its power monitoring capabilities are complemented by a low standby current, making it an energy-efficient choice for modern electronic systems.

For designers and engineers looking to integrate advanced power monitoring into their systems, the PAC1944T-E/J6CX from Microchip Technology stands out as a robust and precise solution that can help achieve greater energy efficiency and system performance.

You May Also Be Interested in

Microchip Technology
IC CURRENT REGULATOR TO220-3
Need more? Email Us
ECAD model for CL220N5-G
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.5631
ECAD model for INA205AIPWR
Maxim Integrated
IC CURRENT MONITOR 0.5% 8UMAX
Need more? Email Us
ECAD model for MAX4210CEUA
Diodes Incorporated
IC CURRENT MONITOR 2% SOT25
Lowest to $1.6958
ECAD model for ZXCT1082QE5TA
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $13.0388
ECAD model for LT3092EST#WTRPBF
Maxim Integrated
IC CURRENT SENSE 24TQFN
Need more? Email Us
ECAD model for MAX34406FETG+
ON Semiconductor
IC CURRENT REGULATOR 10% SOD123
Need more? Email Us
ECAD model for NSV45025AT1G
ON Semiconductor
IC CURRENT REGULATOR SOD123
Lowest to $0.6569
ECAD model for NSV50010YT1G
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.4825
ECAD model for TPS259631DDAR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3072 $52.2880
95+ $1.0726 $101.8970
145+ $1.0390 $150.6550
200+ $1.0055 $201.1000
260+ $0.9720 $252.7200
345+ $0.8715 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention