EN
  • EN
  • DE

STEF033JR

Part No STEF033JR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description ELECTRONIC FUSE FOR 3.3 V LINE / Electronic Fuse Regulator 3.6A 9-FlipChip (1.19x1.19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr STMicroelectronics
Package Tape & Reel
Function Electronic Fuse
Voltage - Input 3.1V ~ 8V
Current - Output 3.6A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 9-UFBGA, FCBGA
Supplier Device Package 9-FlipChip (1.19x1.19)
Base Product Number STEF033
Other Names -1138-STEF033JRDKR,1138-STEF033JRCT,-1138-STEF033JRTR,1138-STEF033JRTR,497-18017-2,1138-STEF033JRDKR,497-18017-1,-1138-STEF033JRCT,497-18017-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253591-STEF033JR
Ultra Librarian 3D Model Ultra Librarian STEF033JR CAD Model

Description

STEF033JR - STMicroelectronics Power Transistor

The STEF033JR is a state-of-the-art power transistor produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular product is designed to meet the demanding needs of modern electronic circuits, offering high efficiency and performance for a wide range of applications.

Key Features:

  • High Voltage Capability: The STEF033JR is designed to handle high voltage operations, making it suitable for applications that require robust power handling capabilities.
  • Low On-Resistance: This transistor features low on-resistance, which minimizes power loss and improves overall efficiency, leading to energy savings and longer battery life in portable applications.
  • Fast Switching Speed: The device is capable of fast switching, which is crucial for applications such as switching regulators, converters, and motor control circuits.
  • High Reliability: STMicroelectronics' commitment to quality ensures that the STEF033JR provides reliable performance over a wide temperature range and in various environmental conditions.
  • Thermal Performance: Excellent thermal characteristics allow for better heat dissipation, ensuring the component operates within safe temperature limits even under high power conditions.

Applications:

The STEF033JR is versatile and can be used in various applications, including but not limited to:

  • Power Management Solutions
  • Switching Regulators
  • DC/DC Converters
  • Motor Control Systems
  • LED Lighting
  • Automotive Applications

Technical Specifications:

For engineers and designers considering the STEF033JR for their projects, detailed technical specifications are provided in the datasheet available on the STMicroelectronics website. The datasheet includes information on the maximum ratings, electrical characteristics, pin configurations, and package information, ensuring that you have all the necessary data to integrate this power transistor into your designs effectively.

With its robust design and high-performance features, the STEF033JR from STMicroelectronics is an excellent choice for those looking to enhance the efficiency and reliability of their power electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1318
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9560 $52.5800
130+ $0.7844 $101.9720
200+ $0.7599 $151.9800
275+ $0.7354 $202.2350
355+ $0.7109 $252.3695
475+ $0.6373 $302.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess