EN
  • EN
  • DE

VN7000AYTR

Part No VN7000AYTR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr STMicroelectronics
Package Tape & Reel
Function Current Sense
Sensing Method High-Side
Voltage - Input 4V ~ 28V
Mounting Type Surface Mount
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSSO-36
Base Product Number VN7000
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339762-VN7000AYTR
Ultra Librarian 3D Model Ultra Librarian VN7000AYTR CAD Model

Description

The VN7000AYTR is a cutting-edge high-side driver manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the VIPower M0-7 series and is specifically designed to address the needs of automotive applications requiring high-power load management.

Key Features

  • High Voltage Capability: The VN7000AYTR is capable of handling a wide range of operating voltages, making it suitable for various automotive electrical systems.
  • Current Control: With its precision current control, it ensures consistent performance and protection for connected loads.
  • Thermal Shutdown: The device includes a thermal shutdown feature to prevent overheating, safeguarding both the driver and the system it controls.
  • Load Dump Protection: It is designed to withstand voltage transients in the automotive environment, providing load dump protection that is crucial for vehicle electronics.
  • Diagnostic Functions: Integrated diagnostics capabilities allow for monitoring and feedback of the system status, enhancing reliability and safety.

Applications

The VN7000AYTR is ideal for various high-power automotive applications, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Automotive Lighting Systems
  • Power Distribution Systems

Product Specifications

The VN7000AYTR comes in a compact and robust PowerSSO-16 package, ensuring reliable performance even in harsh automotive environments. Its low on-resistance and high ESD immunity make it an excellent choice for driving high-current loads with efficiency and precision.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VN7000AYTR is designed with the stringent requirements of the automotive industry in mind, meeting ISO 26262 standards for functional safety and AEC-Q100 qualification for automotive-grade reliability.

Whether you are designing modern vehicles or upgrading existing automotive systems, the VN7000AYTR from STMicroelectronics provides a robust and reliable solution for high-side driving applications.

You May Also Be Interested in

Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Others
Lowest to $3.3414
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6032 $58.0160
11+ $9.5206 $104.7266
17+ $9.2231 $156.7927
23+ $8.9255 $205.2865
29+ $8.6280 $250.2120
39+ $7.7355 $301.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess