Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET II
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 66nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 2000pF @ 25V
Vgs (Maximum) ±15V
Power Dissipation (Maximum) 110W (Tc)
Rds On (Maximum) @ Id, Vgs 14 mOhm @ 30A, 10V
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260673-STB60NF06LT4
Manufacturer Homepage www.st.com
Family Name STB60NF06L
Introduction Date April 04, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB60NF06LT4 CAD Model

Description

The STB60NF06LT4 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to handle high current and voltage with efficiency, making it an ideal choice for a wide range of applications including switch-mode power supplies, motor control circuits, and automotive applications.

Key Features

  • Low threshold drive: The device can be driven at lower gate voltages, making it compatible with modern microcontrollers and reducing power dissipation.
  • High current capability: With a continuous drain current of 60A, the STB60NF06LT4 is capable of handling high current loads, which is essential for heavy-duty operations.
  • Low on-resistance: A low RDS(on) of just 0.0145Ω minimizes conduction losses and improves overall efficiency, which is crucial for power-sensitive applications.
  • 100% avalanche tested: Guarantees the device's reliability and robustness by ensuring it can withstand high-energy pulses.
  • Enhanced durability: The MOSFET is designed to endure harsh conditions, making it suitable for industrial and automotive environments.

Electrical Characteristics

  • Voltage: The breakdown voltage is 60V, providing a good safety margin for most low to medium voltage applications.
  • Speed: Fast switching characteristics due to its low gate charge and capacitance.

Applications

  • Power supply units
  • DC-DC converters
  • Motor drivers
  • Automotive applications
  • Power management solutions

The STB60NF06LT4 N-Channel MOSFET is a testament to STMicroelectronics' commitment to providing advanced power management solutions. It offers a balance between performance and reliability, which is essential for designers looking to create efficient and durable electronic systems. With its robust package and industry-leading features, the STB60NF06LT4 stands out as a superior choice for a multitude of power applications.

Note: Always consult the manufacturer's datasheet and application notes for comprehensive design guidelines and safety information.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1458
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
Fairchild/ON Semiconductor
50A, 60V, 0.022 Ohm, N-Channel Power MOSFETs
Need more? Email Us
ECAD model for RFG50N06
STMicroelectronics
N-channel 600 V, 0.28 ohm typ., 11 A MDmesh II Power MOSFET in TO-220FP, I2PAK, TO-220, IPAK, TO-247 packages
Need more? Email Us
ECAD model for STW13NM60N
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
ON Semiconductor
Dual N−Channel Power MOSFET
Lowest to $0.9888
ECAD model for NVDD5894NLT4G
STMicroelectronics
N-channel 150V - 0.045Ω - 40A - D2PAK MESH OVERLAY™ Power MOSFET
Need more? Email Us
ECAD model for STB40NS15T4
Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT
Vishay
N-Channel 30 V (D-S) MOSFET
Need more? Email Us
ECAD model for SIR172ADP

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3576 $54.3040
90+ $1.1139 $100.2510
140+ $1.0791 $151.0740
195+ $1.0443 $203.6385
250+ $1.0095 $252.3750
335+ $0.9051 $303.2085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention