EN
  • EN
  • DE

STD90N02LT4

Part No STD90N02LT4
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096858-STD90N02LT4
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD90N02LT4 CAD Model

Description

Product Overview: STD90N02LT4 MOSFET by STMicroelectronics

The STD90N02LT4 is a high-performance N-channel MOSFET developed by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to target a wide range of applications requiring efficient power management and high current handling capabilities. With its advanced technology, the STD90N02LT4 offers low on-resistance, high switching speeds, and excellent thermal performance, making it an ideal choice for power supply, automotive, and industrial applications.

Key Features

  • Low Threshold Drive: The device features a low threshold voltage, enabling it to be driven at lower gate voltages, which can lead to reduced power consumption in certain applications.
  • High Current Capability: The STD90N02LT4 is capable of handling continuous drain currents up to 90A, making it suitable for high-power applications.
  • Low On-Resistance (RDS(on)): With an on-resistance as low as 8.7 mΩ, this MOSFET ensures minimal power loss during operation, contributing to higher efficiency in electronic circuits.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in applications where the MOSFET is subject to high energy pulses.

Applications

The versatility of the STD90N02LT4 allows it to be used in a variety of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications

Technical Specifications

The STD90N02LT4 boasts impressive technical specifications that make it a robust choice for demanding applications:

  • Voltage - Rated: 24V
  • Current Rating: 90A
  • Power Dissipation: 48W
  • RDS(on): 8.7 mΩ
  • Package / Case: DPAK (TO-252)

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD90N02LT4 is no exception, with its design and manufacturing processes conforming to the stringent industry standards for quality and reliability. Customers can trust the performance and longevity of this MOSFET in their electronic designs.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess