The STD728, manufactured by STMicroelectronics, is a robust and efficient power Schottky rectifier designed for high-performance applications. This component is part of STMicroelectronics' Schottky diode portfolio and is engineered to provide low forward voltage drop with high surge capability, making it an ideal choice for a wide range of power conversion and management tasks.
Key Features
- Low Forward Voltage Drop: The STD728 boasts a low forward voltage drop that enhances overall system efficiency by reducing power losses during operation.
- High Surge Current Capability: This diode can withstand high surge currents, providing reliable performance in applications subjected to transient overvoltage conditions.
- High Junction Temperature: With an ability to operate at high temperatures, the STD728 is suitable for use in environments with elevated thermal conditions.
- Improved Power Density: The compact design of the STD728 allows for improved power density in power supply designs.
Applications
The STD728 is versatile and can be used in various applications across different industries. Some of its typical applications include:
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Free-wheeling diodes in converters and motor control circuits
- Power management devices
- Automotive applications
Technical Specifications
The STD728 is characterized by its technical specifications that cater to demanding power requirements:
| Parameter |
Value |
| Package |
TO-220AB |
| Repetitive Reverse Voltage VRRM |
40V |
| Average Forward Current IF(AV) |
3A |
| Non-Repetitive Forward Surge Current IFSM |
100A |
| Junction Temperature Tj |
-40°C to 150°C |
In conclusion, the STD728 from STMicroelectronics is a high-quality power Schottky rectifier that offers reliability and efficiency for various electronic applications. Its ability to handle high temperatures and surge currents makes it a dependable choice for designers and engineers looking to enhance their power management systems.