EN
  • EN
  • DE

STA400

Part No STA400
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344352-STA400
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA400 CAD Model

Description

The STA400 from STMicroelectronics is a high-performance, integrated circuit designed for advanced audio applications. As a member of STMicroelectronics' Sound Terminal family, the STA400 combines the functionality of digital audio processing with the power of analog amplification in a single chip, offering an all-in-one solution for high-quality sound systems.

Key Features

  • High-Quality Audio: With its advanced digital signal processing (DSP) capabilities, the STA400 delivers crystal clear audio, making it ideal for applications such as home theater systems, soundbars, and smart speakers.
  • Power Efficiency: The chip is designed with power efficiency in mind, utilizing STMicroelectronics' proprietary FFX (Fully Flexible Amplification) technology to reduce power consumption without compromising audio performance.
  • Multiple Input Sources: The STA400 supports a variety of digital and analog inputs, allowing for flexible connectivity with different audio sources.
  • Integrated DSP Functions: On-chip DSP functions include advanced audio processing features such as equalization, bass management, and sound enhancement algorithms, enabling manufacturers to tailor the audio output to specific speaker characteristics or user preferences.

Applications

The versatility of the STA400 makes it suitable for a wide range of audio applications, including:

  • Multi-channel audio systems
  • Active speakers and soundbars
  • Wireless speakers with advanced sound processing
  • Hi-Fi audio equipment

Technical Specifications

The STA400 boasts impressive technical specifications that underline its performance capabilities:

  • Output Power: Capable of delivering high output power suitable for driving a wide range of speaker loads.
  • Signal-to-Noise Ratio (SNR): Ensures low noise levels, preserving audio fidelity.
  • Total Harmonic Distortion (THD): Minimized distortion levels for pure and natural sound reproduction.
  • Advanced Thermal Protection: Built-in features to prevent overheating, ensuring reliability and longevity.

Overall, the STA400 from STMicroelectronics represents a cutting-edge solution for audio system manufacturers seeking to combine high audio quality with cost-effectiveness and design simplicity. Its integrated approach reduces the need for multiple components, streamlining the design process and enabling more compact and innovative end-user products.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2950 $59.6700
62+ $1.8827 $116.7274
95+ $1.8237 $173.2515
131+ $1.7648 $231.1888
170+ $1.7059 $290.0030
227+ $1.5304 $347.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess