EN
  • EN
  • DE

STD3NK80Z

Part No STD3NK80Z
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 800V - 3.8W - 2.5A TO-220/FP/DPAK/IPAK Zener-Protected SuperMESH™ Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260843-STD3NK80Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD3NK80Z CAD Model

Description

STMicroelectronics STD3NK80Z MOSFET

The STD3NK80Z is a high-performance N-channel MOSFET from STMicroelectronics, designed to deliver efficiency and power in a wide range of applications. This power MOSFET is part of STMicroelectronics' STP series, known for its robustness and reliability, making it an ideal choice for designers looking for a component that can handle significant power levels without compromising on performance.

With an impressive 800V drain-source voltage (V<sub>DS), the STD3NK80Z is well-suited for high-voltage applications. Its 3A continuous drain current (I<sub>D) and 3.3Ω on-resistance (R<sub>DS(on)) at V<sub>GS = 10 V make it a strong contender for power conversion circuits, including SMPS (Switch Mode Power Supplies), LED drivers, and other power management tasks where efficiency is a priority.

The device is housed in a TO-251 package, also known as IPAK, which is designed for through-hole mounting, providing a secure and reliable connection to the PCB. This package is known for its ability to handle higher power levels and for its ease of installation, making it a popular choice among engineers and hobbyists alike.

The STD3NK80Z also features a fast switching speed, which is essential for reducing switching losses in high-frequency power switching applications. This capability is particularly beneficial in designs where energy efficiency is critical, such as in energy-saving lighting solutions and power supply units.

Moreover, the MOSFET comes with built-in avalanche ruggedness, which means it can withstand high energy pulses in the avalanche and commutation modes. This feature enhances the device's durability and longevity, ensuring that it can cope with the demanding conditions often encountered in industrial and automotive environments.

In summary, the STD3NK80Z from STMicroelectronics is a powerful and reliable MOSFET that provides designers with a versatile component capable of handling high voltages and currents with ease. Its fast switching, low on-resistance, and robustness make it an excellent choice for a variety of power management applications.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6459 $65.8360
90+ $1.3502 $121.5180
135+ $1.3086 $176.6610
185+ $1.2659 $234.1915
240+ $1.2243 $293.8320
320+ $1.0973 $351.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,754 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess