EN
  • EN
  • DE

STLS2F01

Part No STLS2F01
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Loongson 2F: High performance 64-bit superscalar MIPS® microprocessor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261355-STLS2F01
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STLS2F01 CAD Model

Description

The STLS2F01 from STMicroelectronics is a highly efficient, advanced power management integrated circuit (PMIC) designed to cater to a wide range of applications. This versatile IC is engineered to deliver optimal performance in power regulation, making it an ideal choice for designers looking to enhance the energy efficiency of their systems.

Key Features

  • High-Efficiency Step-Down Converter: The STLS2F01 incorporates a step-down converter that ensures a high level of energy efficiency, reducing power loss and improving the overall performance of the application.
  • Wide Input Voltage Range: This PMIC is capable of operating over a broad input voltage range, accommodating various power sources and making it suitable for diverse operating environments.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of the target application, providing designers with flexibility in their power supply design.
  • Thermal Protection: With built-in thermal protection, the STLS2F01 is safeguarded against overheating, ensuring reliable operation under a range of temperature conditions.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when in standby mode, contributing to the overall energy efficiency of the system.

Applications

The STLS2F01 is suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Industrial power supplies
  • Networking and telecommunications equipment

Conclusion

STMicroelectronics' STLS2F01 power management IC stands out with its high efficiency, robust protection features, and flexible voltage adjustment capabilities. It is an excellent choice for engineers and designers looking to develop energy-conscious and reliable products across a multitude of industries. By integrating this PMIC into their designs, developers can ensure a stable and efficient power supply, thereby enhancing the overall performance and longevity of their applications.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess