EN
  • EN
  • DE

TL062BIN

Part No TL062BIN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267865-TL062BIN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL062BIN CAD Model

Description

STMicroelectronics TL062BIN Low-Power JFET-Input Operational Amplifier

The TL062BIN is a high-performance, low-power JFET-input operational amplifier from STMicroelectronics, designed to offer a perfect balance between speed and energy efficiency. This operational amplifier (op-amp) is part of the TL06x series, which is well-known for its low input bias and offset currents, as well as a low power consumption profile, making it an ideal choice for battery-powered applications and energy-sensitive projects.

Featuring a wide range of supply voltages from ±3V to ±15V, the TL062BIN provides designers with the flexibility to use it in various circuit configurations and applications. The dual op-amp comes in a standard 8-pin DIP package, which is suitable for through-hole mounting, ensuring easy integration into a wide range of electronic systems.

One of the standout features of the TL062BIN is its high input impedance, thanks to the JFET input stage. This characteristic ensures that the op-amp has minimal impact on the signal source, preserving signal integrity and reducing power consumption. Additionally, the low input bias and offset currents enhance the accuracy of the amplifier, making it an excellent choice for high-impedance sensor amplification and precise data acquisition systems.

The TL062BIN also offers a slew rate of typically 3.5 V/µs and a bandwidth of 1 MHz, which is sufficient for many audio, low-frequency, and general-purpose amplification tasks. The device's low harmonic distortion and noise level contribute to its use in high-fidelity audio pre-amplification and active filter design.

With its low power dissipation, the TL062BIN is well-suited for portable and compact electronic devices where power efficiency is critical. The op-amp is commonly used in a variety of applications including sensor interfaces, battery-operated devices, analog filters, and audio amplifiers. Its robust design and reliable performance make it a preferred choice for engineers and hobbyists alike.

In summary, the TL062BIN from STMicroelectronics is a versatile, low-power, dual JFET-input operational amplifier that offers a compelling mix of energy efficiency, high input impedance, and good frequency response, making it suitable for a myriad of applications in the electronics industry.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess