Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194310-STD17N06
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD17N06 CAD Model

Description

STD17N06 - STMicroelectronics N-Channel MOSFET

The STD17N06 is a robust and efficient N-channel MOSFET from STMicroelectronics, designed for high-performance power switching applications. This semiconductor device is part of the STripFET™ series, which is known for its low on-resistance and low gate charge, making it an ideal choice for a wide range of power management tasks.

With a drain-source voltage (V<sub>DS) of 60V, the STD17N06 is well-suited for handling moderate voltage operations. The device features a continuous drain current (I<sub>D) of 17A, which allows it to drive significant loads without overheating or efficiency loss. Additionally, the MOSFET has a low threshold voltage (V<sub>GS(th)), ensuring that it can be easily turned on with standard logic level voltages, enhancing its compatibility with various control circuits and microcontrollers.

One of the key advantages of the STD17N06 is its low R<sub>DS(on), which minimizes conduction losses and improves overall system efficiency. This characteristic is particularly important in applications where power conservation is critical, such as in battery-powered devices or energy-saving systems. The device's fast switching speed also contributes to reduced switching losses, further enhancing its efficiency in high-frequency circuits.

The STD17N06 is housed in a TO-252 (DPAK) package, which is not only compact but also offers excellent thermal performance. The package is designed to be easily mounted on a printed circuit board (PCB) and is compatible with standard surface-mount technology (SMT) processes, facilitating its integration into a variety of electronic assemblies.

Applications for the STD17N06 are diverse and include DC-DC converters, motor control circuits, power management in portable devices, and switching regulators. Its reliability and efficiency make it a popular choice among engineers and designers looking to create compact, high-performance power systems.

In summary, the STD17N06 from STMicroelectronics is a high-efficiency, low-resistance N-channel MOSFET that offers a balance of performance and ease of use, making it suitable for a broad spectrum of power switching applications.

You May Also Be Interested in

Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
Infineon Technologies
HEXFET® Power MOSFET for DC-DC Converters | MOSFET N-CH 30V 18A 8-SOIC
Lowest to $0.1162
ECAD model for IRF7822PBF
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 3.6A TO-220F
Lowest to $0.7529
ECAD model for FQPF6N60
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP131A1145SR
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention