The STC90C52RC-40I-LQFP44 is a high-performance microcontroller produced by STMicroelectronics, which is one of the leading names in the semiconductor industry. This microcontroller is a part of the STC90 series and is designed to offer a robust solution for a wide range of embedded applications.
Key Features:
- CPU: The core of the STC90C52RC-40I-LQFP44 is an 8-bit microcontroller that operates at a maximum frequency of 40 MHz, providing efficient processing capabilities for numerous applications.
- Memory: It comes with a generous 8KB of flash program memory and 512 bytes of RAM, ensuring ample space for complex programs and data manipulation.
- Peripherals: This microcontroller includes a variety of built-in peripherals such as three 16-bit timers/counters, a full-duplex serial port, and four 8-bit I/O ports, allowing for versatile control and communication options.
- Power Efficiency: Designed with power efficiency in mind, the STC90C52RC-40I-LQFP44 operates with a wide voltage range of 4.5V to 5.5V, making it suitable for battery-powered and portable applications.
- Packaging: The device is housed in a space-saving 44-pin LQFP (Low-profile Quad Flat Package), which is ideal for compact PCB layouts.
- Temperature Range: It is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliable operation under extreme conditions.
Applications:
The versatility of the STC90C52RC-40I-LQFP44 makes it an excellent choice for a myriad of applications, including but not limited to consumer electronics, automation systems, automotive components, and communication devices. Its combination of processing power, memory capacity, and peripheral integration allows designers to create sophisticated and reliable systems.
Support and Resources:
STMicroelectronics provides extensive support for the STC90C52RC-40I-LQFP44, including detailed datasheets, technical documentation, and development tools. This ensures that engineers can fully utilize the features of the microcontroller and accelerate the product development cycle.