EN
  • EN
  • DE

ST19NP18ER28PVLI

Part No ST19NP18ER28PVLI
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 089502-ST19NP18ER28PVLI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST19NP18ER28PVLI CAD Model

Description

ST19NP18ER28PVLI - A High-Performance Secure Microcontroller by STMicroelectronics

The ST19NP18ER28PVLI is a state-of-the-art secure microcontroller produced by STMicroelectronics, which is designed to deliver robust security features for a wide array of applications. This product is part of the ST19 family, renowned for its high levels of security and performance, making it an ideal choice for smart card and secure element applications.

Built with an advanced 0.18 µm EEPROM process technology, the ST19NP18ER28PVLI offers a large 288-Kbyte non-volatile EEPROM memory, which is particularly useful for applications that require significant data storage, such as banking, identification, and secure transactions. This secure microcontroller also boasts a 1.8V to 5V supply voltage range, ensuring flexibility and compatibility with various operating environments and peripheral devices.

The security features of the ST19NP18ER28PVLI are comprehensive, including dedicated hardware for protection against a wide range of attacks. It incorporates mechanisms for fault injection and side-channel attack resistance, ensuring that sensitive information remains secure even in the face of sophisticated threats. The microcontroller also features a true random number generator (TRNG) to support cryptographic operations and secure key generation.

In terms of performance, the ST19NP18ER28PVLI is equipped with a high-speed 8/16-bit CPU, offering efficient processing capabilities for complex algorithms and applications. The integration of a universal asynchronous receiver-transmitter (UART) facilitates easy communication with other devices, while a dedicated ISO/IEC 7816 interface ensures compatibility with smart card standards.

The microcontroller's robustness is further enhanced by its wide operating temperature range and its compliance with international standards, making it a reliable choice for deployment in harsh environments. The ST19NP18ER28PVLI is also certified with Common Criteria EAL5+ and EMVCo, which are testament to its high-security level and suitability for financial applications.

Overall, the ST19NP18ER28PVLI from STMicroelectronics represents a premier solution for developers requiring a secure, high-performance microcontroller that can be trusted to protect sensitive data and ensure the integrity of transactions in various high-security applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6138 $60.1174
54+ $2.1448 $115.8192
84+ $2.0778 $174.5352
115+ $2.0109 $231.2535
149+ $1.9439 $289.6411
199+ $1.7429 $346.8371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess