The STC89LE516RD40IPLCC4490C is a high-performance microcontroller produced by STMicroelectronics, one of the global leaders in semiconductor solutions. This microcontroller is part of STMicroelectronics' STC89 series, which is renowned for its reliability, efficiency, and advanced features tailored for a wide array of applications.
Key Features
- Core: The device is based on an 80C51 processor core, which has been optimized for low power consumption and high processing speed, making it suitable for a variety of embedded systems.
- Memory: It contains 64KB of flash memory, offering ample space for application code and data storage. The flash memory is also In-System Programmable (ISP), which enables users to update firmware on-the-fly.
- Operating Frequency: The microcontroller operates at a frequency of 40MHz, providing a balance between power consumption and processing capabilities.
- Package: It comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package that ensures a compact footprint while still offering sufficient I/O options for complex tasks.
- Temperature Range: The device is designed to operate within an industrial temperature range, making it robust for use in harsh environments.
- Voltage Range: The operating voltage range of 5.5V maximizes compatibility with a broad range of peripherals and power supplies.
Applications
The STC89LE516RD40IPLCC4490C is versatile and can be used in a variety of applications such as:
- Industrial control systems
- Automotive electronics
- Home automation
- Consumer electronics
- Communication systems
Conclusion
STMicroelectronics' STC89LE516RD40IPLCC4490C microcontroller combines a robust design with high performance and flexibility. Its extensive features, including a powerful 80C51 core, ample flash memory, and a wide operating temperature range, make it an excellent choice for designers looking to create sophisticated and reliable embedded systems. Whether for industrial, automotive, or consumer applications, this microcontroller provides a solid foundation for any project requiring a dependable and efficient control solution.