The ON Semiconductor NL37WZ04USG is a high-performance dual inverter chip designed to address the needs of modern compact electronic circuits. This device is part of ON Semiconductor's extensive range of logic products, known for their reliability and efficiency. The NL37WZ04USG is particularly suitable for low-voltage, high-speed applications, making it a versatile component for various digital systems.
Key Features
- High-Speed Operation: The NL37WZ04USG operates at a significant speed, ensuring quick response times in critical applications.
- Low Power Consumption: Designed for energy efficiency, this dual inverter helps in reducing overall power consumption of the system it's integrated into.
- Wide Operating Voltage Range: It supports a broad range of operating voltages from 1.65V to 5.5V, making it adaptable to various circuit configurations.
- High Noise Immunity: The device boasts a high tolerance to noise, providing stable performance even in electrically noisy environments.
- Compact Package: Encased in a space-saving US8 package, the NL37WZ04USG is ideal for applications where board space is at a premium.
Applications
The versatility of the NL37WZ04USG allows it to be used in a wide array of applications. It is particularly well-suited for:
- Portable Devices
- Computing Devices
- Data Storage Systems
- Signal Processing Units
- Consumer Electronics
Technical Specifications
| Parameter |
Value |
| Operating Voltage Range |
1.65V to 5.5V |
| Package Type |
US8 |
| Mounting Type |
Surface Mount |
| Operating Temperature |
-55°C to +125°C |
With its robust design and flexible operating characteristics, the ON Semiconductor NL37WZ04USG dual inverter is a smart choice for designers looking to enhance the performance and efficiency of their electronic products.